ElectroCraft Datasheets for AC Motors

AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more

Product Name Notes
Designed for precise timing applications in appliances, instruments, event recorders and clocks, Synchron 600 Series AC timing motors are available in a round case configuration with either two-hole (Model-D) or...
Synchron 600 Series, C mount, AC timing motors are the industry leader in applications requiring spring return capability. The Hansen Synchro motor distinguishes itself with low noise levels and a...
Synchron 600 Series, K mount AC timing motors offer all of the features of our C mount unit but the deeper gear box allows more room for gearing so that...
These 3.03 inch diameter motors (3.11 inch diameter over weld seam) are the smallest ElectroCraft offers and are designed for continuous duty in a 40°C ambient temperature. At nominal 1650...
These 3.31 inch diameter motors (3.42 inch diameter over weld seam) are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from...
These 3.74 inch diameter motors (3.86 inch diameter over weld seam) are designed for continuous duty in a 40°C ambient temperature. At nominal 1650 or 3450 rpm, ratings range from...