ElectroCraft Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external...
The APES17 is a 42mm / NEMA 17 frame, hybrid stepper-based actuator. The APES17 is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear),...
The APES23 is a 56mm / NEMA 23 frame, hybrid stepper linear actuator. The APES23 is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external...
This Nema size-11 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. This metric motor is available in three formats as a linear actuator,...
This Nema size-17 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. Technology: Stepper Size: Nema 17 Torque: to 47 oz-in or 33 Ncm...
This Nema size-23 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. Available only in Imperial sizes Technology: Stepper Size: Nema 23 Torque: to...
This Nema size-34 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. Technology: Stepper Size: Nema 34 Torque: to 395 oz-in or 280 Ncm...