Constar Motion Co., Ltd Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| 10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Enco der,Driver. The brushless dc motor (BLDC)... | |
| 10mm BLDC Motor With Hall Diameter:10mm Length:23mm Voltage:3.7v 7.4v 12v, Power:8.7W ,Speed:8500-38200rpm . Applications:Medical Equipment、Industrial Automation. Options:Lead wires length,Shaft length,Special coils,Gearheads,Bear ing type,Encoder,Driver. The brushless dc motor (BLDC) utilizes electronic... | |
| 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing... | |
| 1215 Brushless DC Motor Diameter: 12mm Length: 15mm Voltage: 3.7v 4.5v 7.4v Max. output power : 4.3W Speed: 46000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,... | |
| 1220 5v BLDC Motor Diameter: 12mm Length: 20mm Voltage: 5v,6v 7.4v Max. output power : 11.5W Speed: 30000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special... | |
| 12V Brushless DC Motor Diameter: 12mm Length: 30mm Voltage: 3.7v 9v 12V Max. output power : 3.7W Speed: 11500rpm Applications: Medical Equipment, RC Helicopter, Industrial Automation Options: Lead wires length,... | |
| 12v DC Brushless Motor With Hall Sensor Diameter: 12mm Length: 33mm Voltage: 12v Max. output power : 10W Speed: 20000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft... | |
| 12V DC Brushless RC Plane Motor Diameter: 28mm Lengh : 26mm Voltage: 12V, 24V, 36V Max. output power : 247W Speed: 10400rpm Applications: Plane,UAV, aeromodelling, etc. Options: Lead wires length,... | |
| 12V DC Inner Rotor Slotless Brushless Motor Diameter: 28mm Length: 38mm Voltage: 12V Max. output power : 56W Speed: 17000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft... | |
| 12V Double Shaft Brushless Motor Diameter: 32mm Length: 46mm Voltage: 12V Max. output power : 12W Speed: 5100rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special... | |
| 12V Flat brushless motor For Robot Joint Diameter: 20mm Thickness : 15mm Voltage: 5V , 12V Max. output power : 9W Speed: 11300rpm Applications: Robot,UAV gimbals and handheld gimbals Options:... | |
| 12V High Speed Brushless DC Motor Diameter: 16mm Length: 35mm Voltage: 12V Max. output power : 100W Speed: 45000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,... | |
| 13mm Micro Brushless DC Motor Diameter: 13mm Length: 29mm Voltage: 12V Max. output power : 4.2W Speed: 25000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special... | |
| 14mm Micro Brushless Gimble Motor Diameter: 14mm Thickness : 10mm Voltage: 6V Max. output power : 0.6W Speed: 8100rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,... | |
| 15mm 6V Outer Rotor Brushless DC Motor Diameter: 15mm Lengh : 11mm Voltage: 6V, 7.6V Max. output power : 29W Speed: 35000rpm Applications: UAV, Plane, Aeromodelling, etc. Options: Lead wires... | |
| 15mm Brushless Gimble Motor with Linear Hall Sensor Diameter: 15mm Thickness : 9mm Voltage: 7.6V Max. output power : 3.2W Speed: 28000rpm Applications: UAV gimbals and handheld gimbals Options: Lead... | |
| 16mm 3V Outer Rotor Brushless DC Motor Diameter: 16mm Lengh : 13mm Voltage: 3V, 6V, 9V Max. output power : 12W Speed: 15800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires... | |
| 17mm Brushless gimbal Motor Diameter: 17mm Thickness : 9mm Voltage: 10V Max. output power : 5.2W Speed: 26000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length,... | |
| 1815 6V Outer Rotor Brushless DC Motor Diameter: 18mm Lengh : 15mm Voltage: 6V, 9V, 12V Max. output power : 42W Speed: 19900rpm Applications: UAV, aeromodelling, etc. Options: Lead wires... | |
| 18mm 12V Outer Rotor Brushless DC Motor Diameter: 18mm Lengh : 12mm Voltage: 6V, 9V, 12V Max. output power : 20.6W Speed: 15800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires... | |
| 18mm Brushless DC Motor with Hall Sensor Diameter: 18mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.6W Speed: 14300rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires... | |
| 2010 Flat Outerrotor brushless motor Diameter: 20mm Thickness : 10mm Voltage: 10V , 12V Max. output power : 15W Speed: 28000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires... | |
| 20mm Electric Brushless DC Motor Diameter: 20mm Length: 40mm Voltage: 9V 12V Max. output power : 31W Speed: 15000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,... | |
| 20mm Ultra-thin flat brushless motor Diameter: 20mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.0W Speed: 7200rpm Applications: Lidar, UAV gimbals and handheld gimbals Options: Lead wires length,... | |
| 23mm 9V Outer Rotor Brushless DC Motor Diameter: 23mm Lengh : 16mm Voltage: 6V, 9V, 12V Max. output power : 70W Speed: 17000rpm Applications: UAV, aeromodelling, etc. Options: Lead wires... | |
| 24mm Hollow Shaft brushless motor Diameter: 24mm Thickness : 14mm Voltage: 12V Max. output power : 1.6W Speed: 6400rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft... | |
| 24V Brushless DC Motor Diameter: 24mm Length: 40mm Voltage: 18V 24V Max. output power : 56W Speed: 17000rpm Applications: Medical Equipment, Industrial Automation, Electric Tool Options: Lead wires length, Shaft... | |
| 24V DC Brushless Motor With Integrated Driver Diameter: 75mm Length: 84mm Voltage: 24V Max. output power : 49W Speed: 6300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft... | |
| 24V Inner Rotor With Hall Brushless DC Motor Diameter: 29mm Length: 50mm Voltage: 18V, 24V Max. output power : 105W Speed: 13000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires... | |
| 24V Outer Rotor 1000kv Brushless Motor Diameter: 28mm Lengh : 20mm Voltage: 12V, 24V, 36V Max. output power : 256W Speed: 14000rpm KV Value : 1000-1168 rpm/V Applications: UAV, aeromodelling,... | |
| 2828 Outer Rotor Brushless DC Motor Diameter: 28mm Lengh : 28mm Voltage: 12V, 24V, 36V Max. output power : 379W Speed: 11200rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length,... | |
| 28mm 12V Outer Rotor Brushless DC Motor Diameter: 28mm Lengh : 14mm Voltage: 12V, 24V, 36V Max. output power : 71W Speed: 15300rpm Applications: UAV, aeromodelling, etc. Options: Lead wires... | |
| 28mm Outer Rotor Brushless Drone Motor Diameter: 28mm Lengh : 24mm Voltage: 12V, 24V, 36V Max. output power : 193W Speed: 9800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length,... | |
| 29mm Outer Rotor Brushless DC Motor With Hall Diameter: 29mm Lengh : 14mm Voltage: 12V, 18V, 24V Max. output power : 13.7W Speed: 6300rpm Applications: Precision drives in medical equipment,... | |
| 32mm 12v Flat BLDC Motor Diameter: 32mm Thickness : 11mm Voltage: 12V Max. output power : 7.99W Speed: 14500rpm Applications: Precision visual equipment Options: Lead wires length, Shaft length, Special... | |
| 32mm Brushless UAV Gimbals motor Diameter: 32mm Thickness : 16mm Voltage: 10V, 24V Max. output power : 32.7W Speed: 6600rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length,... | |
| 32mm18V DC Brushless Motor Diameter: 32mm Length: 65mm Voltage: 18V, 24V Max. output power : 215W Speed: 15000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special... | |
| 38mm High Torque Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 46mm Voltage: 48V, 24V, 36V Max. output power : 1464W Speed: 8800rpm Applications: UAV, aeromodelling, etc. Options: Lead... | |
| 38mm Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 23mm Voltage: 12V, 24V, 36V Max. output power : 379W Speed: 7900rpm Applications: Drone Quadcopter,UAV, aeromodelling, etc. Options: Lead wires... | |
| 38mm Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 28mm Voltage: 12V, 24V, 36V Max. output power : 92W Speed: 14500rpm Applications: Precision drives in medical equipment, industrial automation... | |
| 40mm 18V Slotless DC Brushless Motor Diameter: 40mm Length: 40mm Voltage: 18V Max. output power : 52W Speed: 42000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,... | |
| 43mm 24v Brushless Gimbals motor Diameter: 43mm Thickness : 16mm Voltage: 12V, 24V Max. output power : 37W Speed: 3800rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length,... | |
| 43mm Brushless DC Motor Diameter: 43mm Lengh : 16mm Voltage: 24V, 36V , 48V Max. output power : 32.7W Speed: 6600rpm Applications: Robotics, industrial automation, etc. Options: Lead wires length,... | |
| 44mm Flat brushless motor Diameter:44mm Lengh :16mm Voltage:12V、18V 、24V Max. output power :95W Speed:3450rpm Applications:Robotic s, industrial automation, etc. Options: Lead wires length,Shaft length,Special coils,Gearheads,Enco der,Driver. The brushless dc motor... | |
| 500w Outer Rotor Brushless DC Motor Diameter: 48mm Lengh : 40mm Voltage: 18V, 24V, 36V Max. output power : 2367W Speed: 10500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length,... | |
| 61mm Outer Rotor 48v Brushless DC Motor Diameter: 61mm Lengh : 33mm Voltage: 48V, 36V, 24V Max. output power : 730W Speed: 5000rpm Applications: UAV, aeromodelling, etc. Options: Lead wires... | |
| 64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires... | |
| 87mm Outrunner Brushless DC Motor Diameter: 87mm Lengh : 24mm Voltage: 48V, 24V, 36V Max. output power : 1723W Speed: 3600rpm KV Value 100 Applications: UAV, aeromodelling, etc. Options: Lead... | |
| 8mm Mini Brushless DC Motor Diameter:8mm Length:15mm Voltage:3.7v 5V Max. output power :0.92W Speed:8100-32300rpm. Applications:Medical Equipment,RC Helicopter,Industria l Automation. Options:Lead wires length,Shaft length,Special coils,Gearheads,Bear ing type,Encoder,Driver. The brushless dc motor... | |
| Big Outrunner Brushless DC Motor Diameter: 48mm Lengh : 31mm Voltage: 18V, 24V, 36V Max. output power : 1609W Speed: 10160rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft... | |
| High Efficiency 16mm Coreless BLDC Motor Diameter: 16mm Length: 59mm Voltage: 32V 36V Max. output power : 556W (1)Suitable for high speed applications (40000-65000rpm)(2)L ong lifetime: >5000H at rated load... |