Constar Motion Co., Ltd Datasheets for Stepper Motors (rotary)

Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more

Product Name Notes
10mm Micro DC Step Motot Diameter: 10mm Length : 11mm Voltage: 5V Step Angle: 18° Detent Torque: 0.1mNm Applications: Office automation systems, medical equipment, mini household appliances, toys, etc. Options:...
15mm Micro Step Motot Diameter: 15mm Length : 11mm Voltage: 5V Step Angle: 18° Detent Torque: 0.8mNm Applications: Office automation systems, medical equipment, mini household appliances, toys, etc. Options: Lead...
35mm Micro DC Step Motot Diameter: 35mm Length : 15mm Voltage: 24V Step Angle: 3.75° Detent Torque: 5mNm Applications: Office automation systems, medical equipment, mini household appliances, toys, etc. Options:...