Constar Motion Co., Ltd Datasheets for DC Motors

DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more

Product Name Notes
0615 Micro Coreless Vibration Motor Diameter: 6mm Length : 15mm Voltage: 1.5V , 3V Speed: 9200-10000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires...
0820 DC Coreless Motor Diameter: 8mm Length : 20mm Voltage: 3V , 3.2V, 3.4V Max. Output Power : 7W Speed: 33090-42080rpm Applications: Mini UAV, remote control hobby products, small household...
1015 3.7V Micro DC Motor Diameter: 10mm Length : 15mm Voltage: 3.7V , 5V, 6V Max. Output Power : 1.5W Speed: 21200-26700rpm Applications: Mini UAV, remote control hobby products, small...
1015 M20 DC Core Motor Diameter: 10mm Length : 15mm Voltage: 3V, 6V Max. Output Power : 0.7W Speed: 5500-20500rpm Applications: Security equipment, small electronic products, remote control model aircraft,...
1015 Micro Coreless Vibration Motor Diameter: 10mm Length : 15mm Voltage: 3V , 5V Speed: 6670-12900rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires...
1020 3.8V Mini Coreless Motor Diameter: 10mm Length : 20mm Voltage: 3.8V , 5V , 7.4V Max. Output Power : 17.5W Speed: 29100-45300rpm Applications: Mini UAV, remote control hobby products,...
1025 Micro Coreless DC Motor Diameter: 10mm Length : 25mm Voltage: 6V, 12V Max. Output Power : 1.32W Speed: 13000-15000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and...
10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Enco der,Driver. The brushless dc motor (BLDC)...
10mm BLDC Motor With Hall Diameter:10mm Length:23mm Voltage:3.7v 7.4v 12v, Power:8.7W ,Speed:8500-38200rpm . Applications:Medical Equipment、Industrial Automation. Options:Lead wires length,Shaft length,Special coils,Gearheads,Bear ing type,Encoder,Driver. The brushless dc motor (BLDC) utilizes electronic...
10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing...
10mm DC Core Motor Diameter: 10mm Length : 12mm Voltage: 2V , 3V, 4.5V Max. Output Power : 0.84W Speed: 7000-32000rpm Applications: Security equipment, small electronic products, remote control model...
10mm DC Flat Vibration Motor Diameter: 10mm Length : 2-3.4mm Voltage: 3V Speed: 13500rpm Applications: Wearable products, health care products, etc. Options: Lead wires length, Rubber pad The flat DC...
10mm Micro Coreless DC Motor Diameter: 10mm Length : 20mm Voltage: 3V , 6V, 7.4V Max. Output Power : 0.57W Speed: 11500-28000rpm Applications: Medical equipment and devices, healthcare products, automotive,...
10mm Micro Coreless Vibration Motor Diameter: 10mm Length : 13mm Voltage: 3.7V , 3V Speed: 7200-8900rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires...
10mm Mini Coreless Motor Diameter: 10mm Length : 13mm Voltage: 3V , 5V, 5.5V Max. Output Power : 1.8W Speed: 10000-34750rpm Applications: Mini UAV, remote control hobby products, small household...
1215 8V Micro DC Coreless Motor Diameter: 12mm Length : 15mm Voltage: 6V , 8V Max. Output Power : 5W Speed: 23000-33000rpm Applications: Mini UAV, remote control hobby products, small...
1215 Brushless DC Motor Diameter: 12mm Length: 15mm Voltage: 3.7v 4.5v 7.4v Max. output power : 4.3W Speed: 46000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,...
1220 5v BLDC Motor Diameter: 12mm Length: 20mm Voltage: 5v,6v 7.4v Max. output power : 11.5W Speed: 30000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special...
1220 Micro DC Core Motor Diameter: 12mm Length : 20mm Voltage: 4.5V , 5V, 6V Max. Output Power : 0.94W Speed: 9500-18500rpm Applications: Security equipment, small electronic products, remote control...
1230 12V Micro DC Coreless Motor Diameter: 12mm Length : 30mm Voltage: 5.3V , 12V, 24V Max. Output Power : 0.52W Speed: 4450-11300rpm Applications: Medical equipment and devices, healthcare products,...
12mm 12V Micro Coreless DC Motor Diameter: 12mm Lengh : 30mm Voltage: 6V, 12V Max. Output Power : 6.23W Speed: 16000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics,...
12mm DC Core Motor Diameter: 12mm Length : 12mm Voltage: 4.2V Max. Output Power : 0.52W Speed: 19900rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care...
12mm DC Flat Vibration Motor Diameter: 12mm Length : 3.4mm Voltage: 3V Speed: 11000rpm Applications: Interphone, gamepad, wearable products, tablet PC’s, health care products, etc. Options: Lead wires length, Rubber...
12mm Micro Coreless DC Motor Diameter: 12mm Length : 21mm Voltage: 3.3V , 6V, 12V Max. Output Power : 0.37W Speed: 7900-14100rpm Applications: Medical equipment and devices, healthcare products, automotive,...
12mm Micro DC Coreless Motor Diameter: 12mm Length : 13mm Voltage: 6V , 7.4V Max. Output Power : 2.2W Speed: 18500-30000rpm Applications: Mini UAV, remote control hobby products, small household...
12mm Mini Coreless Motor Diameter: 12mm Length : 12mm Voltage: 6V Max. Output Power : 2.7W Speed: 32000-37500rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options:...
12mm N20 DC Motor Diameter: 12mm Length : 15mm Voltage: 1.5V , 3V, 3.5V Max. Output Power : 1.18W Speed: 9600-25000rpm Applications: Security equipment, small electronic products, remote control model...
12V Brushless DC Motor Diameter: 12mm Length: 30mm Voltage: 3.7v 9v 12V Max. output power : 3.7W Speed: 11500rpm Applications: Medical Equipment, RC Helicopter, Industrial Automation Options: Lead wires length,...
12v DC Brushless Motor With Hall Sensor Diameter: 12mm Length: 33mm Voltage: 12v Max. output power : 10W Speed: 20000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft...
12V DC Brushless RC Plane Motor Diameter: 28mm Lengh : 26mm Voltage: 12V, 24V, 36V Max. output power : 247W Speed: 10400rpm Applications: Plane,UAV, aeromodelling, etc. Options: Lead wires length,...
12V DC Inner Rotor Slotless Brushless Motor Diameter: 28mm Length: 38mm Voltage: 12V Max. output power : 56W Speed: 17000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft...
12V Double Shaft Brushless Motor Diameter: 32mm Length: 46mm Voltage: 12V Max. output power : 12W Speed: 5100rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special...
12V Flat brushless motor For Robot Joint Diameter: 20mm Thickness : 15mm Voltage: 5V , 12V Max. output power : 9W Speed: 11300rpm Applications: Robot,UAV gimbals and handheld gimbals Options:...
12V High Speed Brushless DC Motor Diameter: 16mm Length: 35mm Voltage: 12V Max. output power : 100W Speed: 45000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,...
13mm 12V Electric Dental Handpiece Motor Diameter: 13mm Length : 31mm Voltage: 6V , 12V, 24V Max. Output Power : 3.39W Speed: 9600-11000rpm Applications: Medical equipment and devices, healthcare products,...
13mm Micro Brush Coreless DC Motor Diameter: 13mm Length : 31mm Voltage: 4.5V , 9V, 12V Max. Output Power : 0.49W Speed: 3900-8700rpm Applications: Medical equipment and devices, healthcare products,...
13mm Micro Brushless DC Motor Diameter: 13mm Length: 29mm Voltage: 12V Max. output power : 4.2W Speed: 25000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special...
14mm DC Sonic Motor Diameter: 14mm Length : 34mm Voltage: 3.7V vibration frequency: 39600 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length,...
14mm Micro Brushless Gimble Motor Diameter: 14mm Thickness : 10mm Voltage: 6V Max. output power : 0.6W Speed: 8100rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,...
15mm 6V Outer Rotor Brushless DC Motor Diameter: 15mm Lengh : 11mm Voltage: 6V, 7.6V Max. output power : 29W Speed: 35000rpm Applications: UAV, Plane, Aeromodelling, etc. Options: Lead wires...
15mm 7.4V DC Coreless Motor Diameter: 15mm Length : 15mm Voltage: 7.4V , 12V, 18V Max. Output Power : 5.14W Speed: 22000-25500rpm Applications: Medical equipment and devices, healthcare products, automotive,...
15mm Brushless Gimble Motor with Linear Hall Sensor Diameter: 15mm Thickness : 9mm Voltage: 7.6V Max. output power : 3.2W Speed: 28000rpm Applications: UAV gimbals and handheld gimbals Options: Lead...
15mm Micro DC Coreless Motor Diameter: 15mm Length : 15mm Voltage: 12V , 7.4V Max. Output Power : 8.3W Speed: 25000-32500rpm Applications: Mini UAV, remote control hobby products, small household...
1625 6V Micro DC Coreless Motor Diameter: 16mm Length : 25mm Voltage: 6V , 5V Max. Output Power : 2.8W Speed: 6000-8800rpm Applications: Mini UAV, remote control hobby products, small...
1625 Dc Brushed Coreless Motor Diameter: 16mm Lengh : 25mm Voltage: 3.7V , 6V, 12V Max. Output Power : 0.43W Speed: 6000-8800rpm Applications: Medical equipment and devices, healthcare products, automotive,...
1627 12v Dc Electric Motor Diameter: 16mm Lengh : 27mm Voltage: 6V, 12V, 24V Max. Output Power : 1.1W Speed: 6600rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics,...
16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead...
16mm 12Volt Carbon Brush Coreless Motor Diameter: 16mm Lengh : 25mm Voltage: 12V Max. Output Power : 2.6W Speed: 15000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and...
16mm 24v Graphite Brush Coreless DC Motor Diameter: 16mm Lengh : 35mm Voltage: 6V , 12V, 24V Max. Output Power : 5.0W Speed: 11500rpm Applications: Medical equipment and devices, healthcare...
16mm 3V Micro DC Coreless Motor Diameter: 16mm Length : 30mm Voltage: 3V, 5V , 6V Max. Output Power : 2.0W Speed: 2500-12000rpm Applications: Mini UAV, remote control hobby products,...
16mm 3V Outer Rotor Brushless DC Motor Diameter: 16mm Lengh : 13mm Voltage: 3V, 6V, 9V Max. output power : 12W Speed: 15800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires...
16mm 6v DC Core Motor Diameter: 16mm Length : 27mm Voltage: 6V Max. Output Power : 0.85W Speed: 8600rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal...
16mm 6v Dc Motor Double Schaft Diameter: 16mm Lengh : 27mm Voltage: 4.5V , 6V, 12V Max. Output Power : 3.3W Speed: 10100rpm Applications: Medical equipment and devices, healthcare products,...
16mm Brushed Tattoo Machine Dc Motor Diameter: 16mm Lengh : 25mm Voltage: 3V , 6V, 12V Max. Output Power : 0.57W Speed: 9200-11500rpm Applications: Medical equipment and devices, healthcare products,...
16mm Micro Coreless DC Motor 5V Diameter: 16mm Length : 20mm Voltage: 3V , 5V, 6V Max. Output Power : 0.34W Speed: 4850-16000rpm Applications: Medical equipment and devices, healthcare products,...
16mm Micro DC Coreless Motor Diameter: 16mm Length : 20mm Voltage: 5V Max. Output Power : 1.5W Speed: 8000-9500rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc.
16mm Precious Metal Brush DC Motor 12v Diameter: 16mm Length : 27mm Voltage: 5V , 7.4V, 12V Max. Output Power : 4.1W Speed: 11600rpm Applications: Medical equipment and devices, healthcare...
16mm Sonic Electric Toothbrush Motor Diameter: 16mm Length : 40mm Voltage: 3.7V vibration frequency: 42000 times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead...
1722 12v Micro DC Coreless Motor Diameter: 17mm Length : 22mm Voltage: 12V , 7.4V Max. Output Power : 12.3W Speed: 20000-27000rpm Applications: Mini UAV, remote control hobby products, small...
1723 7.4v DC Core Motor Diameter: 17mm Length : 23mm Voltage: 6V , 7.4V Max. Output Power : 1.85W Speed: 12000-19400rpm Applications: Security equipment, small electronic products, remote control model...
17mm Brushless gimbal Motor Diameter: 17mm Thickness : 9mm Voltage: 10V Max. output power : 5.2W Speed: 26000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length,...
17mm Coreless DC Motor Diameter: 17mm Length : 35mm Voltage: 12V, 24V Max. Output Power : 6.8W Speed: 12500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial...
17mm DC Core Graphite Motor Diameter: 17mm Length : 23mm Voltage: 7.4V Max. Output Power : 4.43W Speed: 18800rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires...
17mm DC Core Motor Diameter: 17mm Length : 18mm Voltage: 6V , 7.4V, 11V Max. Output Power : 1.6W Speed: 16000-25200rpm Applications: Security equipment, small electronic products, remote control model...
17mm Micro DC Coreless Motor Diameter: 17mm Length : 18mm Voltage: 6V , 6.5V, 7.4V Max. Output Power : 4.6W Speed: 18000-26000rpm Applications: Mini UAV, remote control hobby products, small...
1815 6V Outer Rotor Brushless DC Motor Diameter: 18mm Lengh : 15mm Voltage: 6V, 9V, 12V Max. output power : 42W Speed: 19900rpm Applications: UAV, aeromodelling, etc. Options: Lead wires...
18mm 12V Outer Rotor Brushless DC Motor Diameter: 18mm Lengh : 12mm Voltage: 6V, 9V, 12V Max. output power : 20.6W Speed: 15800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires...
18mm Brushless DC Motor with Hall Sensor Diameter: 18mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.6W Speed: 14300rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires...
18mm DC Sonic Vibration Motor Diameter: 18mm Length : 39mm Voltage: 3.7V vibration frequency: 4000 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires...
19mm 24v DC Coreless Brush Motor Diameter: 19mm Length : 25mm Voltage: 6V , 12V, 24V Max. Output Power : 3.1W Speed: 6900rpm Applications: Medical equipment and devices, healthcare products,...
2007 Flat DC Motor Diameter: 20mm Length : 7mm Voltage: 3V Output Power : 0.84W Speed: 10000rpm Applications: Mini electronic products, toys, etc. Options: Lead wires length, Special coils The...
2010 Flat Outerrotor brushless motor Diameter: 20mm Thickness : 10mm Voltage: 10V , 12V Max. output power : 15W Speed: 28000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires...
20mm 6v DC Core Motor Diameter: 20mm Length : 32mm Voltage: 6V Max. Output Power : 2.1W Speed: 7600rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires...
20mm DC Electric Toothbrush Motor Diameter: 20mm Length : 38-40mm Voltage: 3.7V vibration frequency: 34800 Times/M Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead...
20mm Electric Brushless DC Motor Diameter: 20mm Length: 40mm Voltage: 9V 12V Max. output power : 31W Speed: 15000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,...
20mm Ultra-thin flat brushless motor Diameter: 20mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.0W Speed: 7200rpm Applications: Lidar, UAV gimbals and handheld gimbals Options: Lead wires length,...
2224 Coreless DC Motor Diameter: 22mm Length : 24mm Voltage: 6V, 12V Max. Output Power : 6.8W Speed: 10500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial...
2232 Precious Coreless DC Motor Diameter: 22mm Length : 32mm Voltage: 6V , 9V, 12V Max. Output Power : 4.4W Speed: 8100rpm Applications: Medical equipment and devices, healthcare products, automotive,...
2233 Coreless DC Motor Diameter: 22mm Lengh : 33mm Voltage: 12V Max. Output Power : 24.3W Speed: 18000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation...
22mm Coreless DC Motor For Nail Gun Diameter: 22mm Length : 25mm Voltage: 7.2V, 12V Max. Output Power : 6.1W Speed: 16100rpm Applications: Medical equipment and devices, healthcare products, automotive,...
22mm Coreless Peristaltic Pump Motor Diameter: 22mm Length : 32mm Voltage: 6.8V, 24V Max. Output Power : 3.8W Speed: 6000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and...
23mm 9V Outer Rotor Brushless DC Motor Diameter: 23mm Lengh : 16mm Voltage: 6V, 9V, 12V Max. output power : 70W Speed: 17000rpm Applications: UAV, aeromodelling, etc. Options: Lead wires...
24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control...
24mm 4.5V Coreless DC Motor Diameter: 24mm Length : 33mm Voltage: 4.5V Max. Output Power : 3.3W Speed: 10100rpm Factory: China shenzhen Applications: Medical equipment and devices, healthcare products, automotive,...
24mm Hollow Shaft brushless motor Diameter: 24mm Thickness : 14mm Voltage: 12V Max. output power : 1.6W Speed: 6400rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft...
24V Brushless DC Motor Diameter: 24mm Length: 40mm Voltage: 18V 24V Max. output power : 56W Speed: 17000rpm Applications: Medical Equipment, Industrial Automation, Electric Tool Options: Lead wires length, Shaft...
24V DC Brushless Motor With Integrated Driver Diameter: 75mm Length: 84mm Voltage: 24V Max. output power : 49W Speed: 6300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft...
24V Inner Rotor With Hall Brushless DC Motor Diameter: 29mm Length: 50mm Voltage: 18V, 24V Max. output power : 105W Speed: 13000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires...
24V Outer Rotor 1000kv Brushless Motor Diameter: 28mm Lengh : 20mm Voltage: 12V, 24V, 36V Max. output power : 256W Speed: 14000rpm KV Value : 1000-1168 rpm/V Applications: UAV, aeromodelling,...
2554 24volt carbon brush dc motor Diameter: 25mm Length : 54mm Voltage: 12V, 24V Max. Output Power : 18.6W Speed: 5100rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics,...
25mm 24V Dual shaft dc Motor Diameter: 25mm Length : 43mm Voltage: 24V, 48V Max. Output Power : 23W Speed: 6500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics,...
27mm Brushless Sonic Vibration Motor Diameter: 27mm Length : 24mm Voltage: 3.7V vibration frequency: 26400 Times/M Work life: 2000H Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc.
2828 Outer Rotor Brushless DC Motor Diameter: 28mm Lengh : 28mm Voltage: 12V, 24V, 36V Max. output power : 379W Speed: 11200rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length,...
2838 DC Core Motor Diameter: 28mm Length : 38mm Voltage: 13V Max. Output Power : 6.57W Speed: 6400rpm Applications: Automotive products, breast pumps, electric tools, etc. Options: Lead wires length,...
28mm 12V Outer Rotor Brushless DC Motor Diameter: 28mm Lengh : 14mm Voltage: 12V, 24V, 36V Max. output power : 71W Speed: 15300rpm Applications: UAV, aeromodelling, etc. Options: Lead wires...
28mm 380 DC Core Motor Diameter: 28mm Length : 38mm Voltage: 7.2V, 9V, 24V Max. Output Power : 22W Speed: 8800-15000rpm Applications: Automotive products, breast pumps, electric tools, etc. Options:...
28mm Outer Rotor Brushless Drone Motor Diameter: 28mm Lengh : 24mm Voltage: 12V, 24V, 36V Max. output power : 193W Speed: 9800rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length,...
29mm Outer Rotor Brushless DC Motor With Hall Diameter: 29mm Lengh : 14mm Voltage: 12V, 18V, 24V Max. output power : 13.7W Speed: 6300rpm Applications: Precision drives in medical equipment,...
3.4V 716 DC Coreless Motor Diameter: 7mm Length : 16mm Voltage: 3.2V , 3.4V Max. Output Power : 4.2W Speed: 25000-43000rpm Applications: Mini UAV, remote control hobby products, small household...
3.4V Mini Coreless Motor Diameter: 4mm Length : 12mm Voltage: 3.4V Max. Output Power : 0.32W Speed: 43000-68000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options:...
3.7V Brushless Sonic Vibration Motor Diameter: 27mm Length : 34mm Voltage: 3.7V vibration frequency: 30000 Times/M Work life: 2000H Applications: Facial brushes, facial massagers, health care products, cleaning equipment, etc.
30mm 36v Coreless DC Motor Diameter: 30mm Length : 68mm Voltage: 24V, 36V , 48V Max. Output Power : 158W Speed: 8500rpm Applications: Medical equipment and devices, healthcare products, automotive,...
32mm 12v Flat BLDC Motor Diameter: 32mm Thickness : 11mm Voltage: 12V Max. output power : 7.99W Speed: 14500rpm Applications: Precision visual equipment Options: Lead wires length, Shaft length, Special...
32mm 12v, 24v Coreless Dc Motor Diameter: 32mm Length : 57mm Voltage: 12V, 24V Max. Output Power : 81W Speed: 5440rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics,...
32mm Brushless UAV Gimbals motor Diameter: 32mm Thickness : 16mm Voltage: 10V, 24V Max. output power : 32.7W Speed: 6600rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length,...
32mm18V DC Brushless Motor Diameter: 32mm Length: 65mm Voltage: 18V, 24V Max. output power : 215W Speed: 15000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special...
38mm High Torque Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 46mm Voltage: 48V, 24V, 36V Max. output power : 1464W Speed: 8800rpm Applications: UAV, aeromodelling, etc. Options: Lead...
38mm Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 23mm Voltage: 12V, 24V, 36V Max. output power : 379W Speed: 7900rpm Applications: Drone Quadcopter,UAV, aeromodelling, etc. Options: Lead wires...
38mm Outer Rotor Brushless DC Motor Diameter: 38mm Lengh : 28mm Voltage: 12V, 24V, 36V Max. output power : 92W Speed: 14500rpm Applications: Precision drives in medical equipment, industrial automation...
40mm 18V Slotless DC Brushless Motor Diameter: 40mm Length: 40mm Voltage: 18V Max. output power : 52W Speed: 42000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length,...
43mm 24v Brushless Gimbals motor Diameter: 43mm Thickness : 16mm Voltage: 12V, 24V Max. output power : 37W Speed: 3800rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length,...
43mm Brushless DC Motor Diameter: 43mm Lengh : 16mm Voltage: 24V, 36V , 48V Max. output power : 32.7W Speed: 6600rpm Applications: Robotics, industrial automation, etc. Options: Lead wires length,...
44mm Flat brushless motor Diameter:44mm Lengh :16mm Voltage:12V、18V 、24V Max. output power :95W Speed:3450rpm Applications:Robotic s, industrial automation, etc. Options: Lead wires length,Shaft length,Special coils,Gearheads,Enco der,Driver. The brushless dc motor...
4mm 3V Micro Coreless Motor Diameter: 4mm Length : 10mm Voltage: 3V Max. Output Power : 0.03W Speed: 32000-82000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc.
4mm Micro Coreless Vibration Motor Diameter: 4mm Length : 8mm Voltage: 2.7V , 3V Max. Speed: 8500-12000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead...
4mm Mini Coreless Motor Diameter: 4mm Length : 8mm Voltage: 3.4V , 5V Max. Output Power : 0.16W Speed: 58000-78500rpm Applications: Mini UAV, remote control hobby products, small household appliances,...
500w Outer Rotor Brushless DC Motor Diameter: 48mm Lengh : 40mm Voltage: 18V, 24V, 36V Max. output power : 2367W Speed: 10500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length,...
5mm DC Coreless Vibration Motor Diameter: 5mm Length : 10mm Voltage: 3V Speed: 12000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft...
5mm Mini Coreless Motor Diameter: 5mm Length : 10mm Voltage: 3.5V , 4.2V Max. Output Power : 0.15W Speed: 55000rpm Applications: Mini UAV, remote control hobby products, small household appliances,...
612 1.3v Coreless Vibration Motor Diameter: 6mm Length : 12mm Voltage: 1.3V , 1.5V, 3.7V Speed: 9500-13000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead...
614 DC Coreless Vibration Motor Diameter: 6mm Length : 14mm Voltage: 1.3V , 1.5V, 3V Speed: 7100-15000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead...
615 DC Coreless Motor Diameter: 6mm Length : 15mm Voltage: 2.5V , 3.4V Max. Output Power : 1.1W Speed: 36000-43050rpm Applications: Mini UAV, remote control hobby products, small household appliances,...
61mm Outer Rotor 48v Brushless DC Motor Diameter: 61mm Lengh : 33mm Voltage: 48V, 36V, 24V Max. output power : 730W Speed: 5000rpm Applications: UAV, aeromodelling, etc. Options: Lead wires...
64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires...
6mm 3.2V Mini Coreless Motor Diameter: 6mm Length : 12mm Voltage: 3.2V , 3.7V Max. Output Power : 1.8W Speed: 50000-76400rpm Applications: Mini UAV, remote control hobby products, small household...
6mm 3V Mini Coreless DC Motor Diameter: 6mm Length : 14mm Voltage: 3V, 3.2V , 3.4V Max. Output Power : 1.4W Speed: 12540-50000rpm Applications: Mini UAV, remote control hobby products,...
6mm 4.5V Micro DC Coreless Motor Diameter: 6mm Length : 12mm Voltage: 3V, 4.5V Max. Output Power : 0.7W Speed: 16030-55000rpm Applications: Mini UAV, remote control hobby products, small household...
6mm Micro Coreless DC Motor Diameter: 6mm Length : 9mm Voltage: 3V Max. Output Power : 0.1W Speed: 34000-49000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc.
6mm Micro Coreless Vibration Motor Diameter: 6mm Length : 10mm Voltage: 1.3V , 1.5V, 3V Speed: 8700-11000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead...
6mm Micro DC Coreless Motor Diameter: 6mm Length : 15mm Voltage: 3V , 6V Max. output power : 0.11W Speed: 12200-29500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics,...
6mm Mini Coreless DC Motor Diameter: 6mm Length : 10mm Voltage: 3.2V, 3.4V , 5V Max. Output Power : 0.8W Speed: 55000-66500rpm Applications: Mini UAV, remote control hobby products, small...
714 5V Mini Coreless Motor Diameter: 7mm Length : 14mm Voltage: 5V , 6V, 7.4V Max. Output Power : 1.3W Speed: 27000-40000rpm Applications: Mini UAV, remote control hobby products, small...
7mm 3V DC Coreless Motor Diameter: 7mm Length : 20mm Voltage: 3V , 3.2V Max. Output Power : 3.4W Speed: 44800rpm Applications: Mini UAV, remote control hobby products, small household...
7mm DC Flat Vibration Motor Diameter: 7mm Length : 2.1mm Voltage: 3V Speed: 10000rpm Applications: Wearable products, health care products, etc. Options: Lead wires length, Rubber pad The flat DC...
7mm Micro Coreless DC Motor Diameter: 7mm Length : 10mm Voltage: 3V , 5V, 8V Max. Output Power : 1.9W Speed: 32500-78050rpm Applications: Mini UAV, remote control hobby products, small...
7mm Micro Coreless Vibration Motor Diameter: 7mm Length : 16mm Voltage: 3V , 3.7V Speed: 10500-14000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires...
8.5mm Micro Coreless Vibration Motor Diameter: 8.5mm Length : 20mm Voltage: 3V Speed: 6500rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft...
8.5mm Mini Coreless Motor Diameter: 8.5mm Length : 23mm Voltage: 3V Max. Output Power : 4.58W Speed: 34400-46000rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options:...
8520 Mini Coreless Motor Diameter: 8.5mm Length : 20mm Voltage: 3V , 3.4V Max. Output Power : 7.24W Speed: 37500-43500rpm Applications: Mini UAV, remote control hobby products, small household appliances,...
87mm Outrunner Brushless DC Motor Diameter: 87mm Lengh : 24mm Voltage: 48V, 24V, 36V Max. output power : 1723W Speed: 3600rpm KV Value 100 Applications: UAV, aeromodelling, etc. Options: Lead...
8mm DC Flat Vibration Motor Diameter: 8mm Length : 2-3.4mm Voltage: 3V Speed: 9000-11000rpm Applications: Wearable products, health care products, etc. Options: Lead wires length, Rubber pad The flat DC...
8mm Micro DC Coreless Motor Diameter: 8mm Length : 16mm Voltage: 3.4V , 6V Max. Output Power : 1.59W Speed: 24300-43000rpm Applications: Mini UAV, remote control hobby products, small household...
8mm Micro DC Coreless Motor Diameter: 8mm Length : 16mm Voltage: 4.2V , 6V, 8V Max. Output Power : 0.3W Speed: 13700-15500rpm Applications: Medical equipment and devices, healthcare products, automotive,...
8mm Mini Brushless DC Motor Diameter:8mm Length:15mm Voltage:3.7v 5V Max. output power :0.92W Speed:8100-32300rpm. Applications:Medical Equipment,RC Helicopter,Industria l Automation. Options:Lead wires length,Shaft length,Special coils,Gearheads,Bear ing type,Encoder,Driver. The brushless dc motor...
Big Outrunner Brushless DC Motor Diameter: 48mm Lengh : 31mm Voltage: 18V, 24V, 36V Max. output power : 1609W Speed: 10160rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft...
High Efficiency 16mm Coreless BLDC Motor Diameter: 16mm Length: 59mm Voltage: 32V 36V Max. output power : 556W (1)Suitable for high speed applications (40000-65000rpm)(2)L ong lifetime: >5000H at rated load...