24V Inner Rotor With Hall Brushless DC Motor
Diameter: 29mm Length: 50mm Voltage: 18V, 24V Max. output power : 105W Speed: 13000rpm
Applications: Medical Equipment, Industrial Automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | B2950NH2B |
| Product Name | Brushless DC Motor/Inner Rotor, Slotless |
| Motor Type | DC Motor |
| DC Construction | Coreless / Slotless |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Output Power | 0.1407 HP |