Constar Motion Co., Ltd Brushless DC Motor/Outer Rotor BO4840NH2B

Description
500w Outer Rotor Brushless DC Motor Diameter: 48mm Lengh : 40mm Voltage: 18V, 24V, 36V Max. output power : 2367W Speed: 10500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
500w Outer Rotor Brushless DC Motor Diameter: 48mm Lengh : 40mm Voltage: 18V, 24V, 36V Max. output power : 2367W Speed: 10500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Outer Rotor - BO4840NH2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Outer Rotor
BO4840NH2B
Brushless DC Motor/Outer Rotor BO4840NH2B
500w Outer Rotor Brushless DC Motor Diameter: 48mm Lengh : 40mm Voltage: 18V, 24V, 36V Max. output power : 2367W Speed: 10500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

500w Outer Rotor Brushless DC Motor
Diameter: 48mm Lengh : 40mm Voltage: 18V, 24V, 36V Max. output power : 2367W Speed: 10500rpm
Applications: UAV, aeromodelling, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BO4840NH2B
Product Name Brushless DC Motor/Outer Rotor
Motor Type DC Motor
DC Voltage Range 18.0 VDC
Output Power 3.17 HP
Continuous Current 1.6 amps
Continuous Torque 3.7 In-lbs (4.32 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B1635N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Flat BLDC Motor - BF3211NB2B - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO1511N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0389 HP
View Details
DC Motor/Brushless DC Motor/Inner Rotor, Slotless - B1659NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 36.0 VDC
View Details