Constar Motion Co., Ltd Brushless DC Motor/Outer Rotor BO2015NB2B

Description
12V Flat brushless motor For Robot Joint Diameter: 20mm Thickness : 15mm Voltage: 5V , 12V Max. output power : 9W Speed: 11300rpm Applications: Robot,UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
12V Flat brushless motor For Robot Joint Diameter: 20mm Thickness : 15mm Voltage: 5V , 12V Max. output power : 9W Speed: 11300rpm Applications: Robot,UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Outer Rotor - BO2015NB2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Outer Rotor
BO2015NB2B
Brushless DC Motor/Outer Rotor BO2015NB2B
12V Flat brushless motor For Robot Joint Diameter: 20mm Thickness : 15mm Voltage: 5V , 12V Max. output power : 9W Speed: 11300rpm Applications: Robot,UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

12V Flat brushless motor For Robot Joint
Diameter: 20mm Thickness : 15mm Voltage: 5V , 12V Max. output power : 9W Speed: 11300rpm
Applications: Robot,UAV gimbals and handheld gimbals
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BO2015NB2B
Product Name Brushless DC Motor/Outer Rotor
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0121 HP
Continuous Current 0.0800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B4040NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 18.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO1511N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0389 HP
View Details
Brushless DC Motor/Outer Rotor - BO2010NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B2950NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details