Constar Motion Co., Ltd Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
7054ZWF 24V BRUSHLESS DC BLOWER Diameter: 70mm Thickness : 54mm Voltage: 24V Air flow : 3.6 m³/h Noise: ≤40dB Applications: Non-invasive ventilator, Sleep ventilator Options: Lead wires length, Special coils,...