Constar Motion Co., Ltd Datasheets for DC Servomotors
DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
DC Servomotors: Learn more
| Product Name | Notes |
|---|---|
| 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special... | |
| 12mm 4.5V DC Servo Motor Diameter: 12mm Length : 42-53 mm Voltage: 4.5V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils,... | |
| 12mm DC Coreless Servo Motor Diameter: 12mm Length : 38mm Voltage: 4.5V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft... | |
| 16mm 12V DC Coreless Gearmotor With Encoder Diameter: 16mm Length : 41-55 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length,... | |
| 25mm DC 24V Servo Motor Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft... | |
| 8mm Micro DC Servo Motor Diameter: 8mm Length : 31-51mm Voltage: 3V Gearbox: Metal CNC, Metal injection Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special... |