Changzhou Fulling Motor Co., Ltd Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system... | |
| BLDC flat motors are the ideal solution for many applications due to their compact, flat design (45mm diameter; length <30 mm). In the new 45BLW motors (16 poles design), the... | |
| Fulling Motor is launching two new brushless, three-phase motors onto the market: 57BLSH40 and 57BLSH60. These two products are increasing the already wide range of Fulling Motor BLDC motors. These... |