Changzhou Fulling Motor Co., Ltd Datasheets for DC Motors

DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more

Product Name Notes
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system...
BLDC flat motors are the ideal solution for many applications due to their compact, flat design (45mm diameter; length <30 mm). In the new 45BLW motors (16 poles design), the...
Fulling Motor is launching two new brushless, three-phase motors onto the market: 57BLSH40 and 57BLSH60. These two products are increasing the already wide range of Fulling Motor BLDC motors. These...