Changzhou Fulling Motor Co., Ltd Brushless Motor 33BL38

Description
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.
Description
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor - 33BL38 - Changzhou Fulling Motor Co., Ltd
Changzhou, China
Brushless Motor
33BL38
Brushless Motor 33BL38
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.

Supplier's Site

Technical Specifications

  Changzhou Fulling Motor Co., Ltd
Product Category Brushless Motors
Product Number 33BL38
Product Name Brushless Motor
Motor Type DC Motor
Phase Three-phase
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 6.51 in-oz/amp (46 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3362 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0909 HP
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-079 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
Continuous Torque 69.0 In-lbs (79.56 kg-cm)
View Details
Frameless Torque Motor - QTR-78 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details