BLDC flat motors are the ideal solution for many applications due to their compact, flat design (45mm diameter; length <30 mm). In the new 45BLW motors (16 poles design), the permanent magnets are located on the external rotor which rotate around the internal stator with the windings. In addition to the shorter design, the advantage of this construction compared to internal rotor motors comes from having the same output with lower torque ripple due to the rotor‘s higher moment of inertia.
| Changzhou Fulling Motor Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 45BLW27 |
| Product Name | Brushless Motor |
| Motor Type | DC Motor |
| Phase | Three-phase |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 5.24 in-oz/amp (37 mN-m/amp) |