Changzhou Fulling Motor Co., Ltd Datasheets for Stepper Motors (rotary)
Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more
| Product Name | Notes |
|---|---|
| By increasing the number of phases, the step angle gets smaller and the vibrations decrease. The 3-phase stepping motor offers a middle course between the 2-phase stepping motor (standard) and... | |
| Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of... | |
| Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps... | |
| The ultraflat, high torque DPM-63S10 stepper motors with a step angle of 1.8° supports designers who require maximum torque and high positional accuracy combined with minimum overall height. This product... | |
| Ultraflat (only 9.5mm high), 2-phase, high-torque stepper motor with a 28 x 34-mm flange size, a step angle (full step) of 1.8°, high torque and speeds up to 4500rpm. This... |