Changzhou Fulling Motor Co., Ltd Brushless Motor 86BL71

Description
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.
Description
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor - 86BL71 - Changzhou Fulling Motor Co., Ltd
Changzhou, China
Brushless Motor
86BL71
Brushless Motor 86BL71
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.

Supplier's Site

Technical Specifications

  Changzhou Fulling Motor Co., Ltd
Product Category Brushless Motors
Product Number 86BL71
Product Name Brushless Motor
Motor Type DC Motor
Phase Three-phase
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-70 24V 4000 RPM – GB28 30:1 Bronze - 776620-735906 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.2801 HP
View Details
Brushless DC Motor/Outer Rotor - BO1613N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Output Power 0.0161 HP
View Details
Brushless DC Motor - 28BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details