Changzhou Fulling Motor Co., Ltd Brushless Motor 57BL116

Description
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.
Description
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor - 57BL116 - Changzhou Fulling Motor Co., Ltd
Changzhou, China
Brushless Motor
57BL116
Brushless Motor 57BL116
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.

Supplier's Site

Technical Specifications

  Changzhou Fulling Motor Co., Ltd
Product Category Brushless Motors
Product Number 57BL116
Product Name Brushless Motor
Motor Type DC Motor
Phase Three-phase
DC Voltage Range 36.0 VDC
Torque Constant 8.92 in-oz/amp (63 mN-m/amp)
Continuous Current 20.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B0815N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details
 - PCL.1337024-2101 Brushless coreless motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Frameless Torque Motor - QTL-290 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details