A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly related.
| Changzhou Fulling Motor Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 22BL70 |
| Product Name | Brushless Motor |
| Motor Type | DC Motor |
| Phase | Three-phase |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 5.03 in-oz/amp (35.5 mN-m/amp) |