ABSOPULSE Electronics Ltd. Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1300Vdc nominal input (1500V max.) Field-proven design topology For rugged industrial applications Cooling by high quality built-in fans Full electronic protection Redundancy diodes or inherent redundancy This rugged, industrial quality... | |
| 20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very... | |
| 250Vdc input (230-600Vdc) Sinusoidal output voltage Field-proven design topology Cooling by high quality built in fans Full electronic protection This rugged, industrial quality DC-AC sine wave inverter was developed for... | |
| 3- Phase sinusoidal output voltage EN50155 input ranges For train and mobile applications Filtered input/output Conduction/convectio nn cooled Compact construction Full electronic protection Rugged, field-proven design This rugged railway quality... | |
| 3- Phase sinusoidal output voltage Filtered input/output Cooling by built-in fans Compact construction Full electronic protection Rugged, field-proven design This rugged industrial quality DC-AC inverter uses field-proven, microprocessor controlled high... | |
| 3- Phase sinusoidal output voltage Filtered input/output Cooling by high quality internal fans 19” rack or chassis-mount Full electronic protection Rugged, field-proven design Cost-effective design This rugged modular DC/AC inverter... | |
| 600Vdc input (450-800V) Sinusoidal output voltage Field-proven design topology Conduction/convectio nn cooled - no fan Low profile, compact size Full electronic protection This rugged, industrial quality DC-AC inverter uses field... | |
| Active power factor correction (PFC) High input voltage 3-Phase input, 3 wire connection Rugged, industrial quality Field-proven design topology Full electronic protection This rugged, industrial quality, high input voltage AC-DC... | |
| Active power factor correction (PFC) Packaged in IP66-rated enclosure Internal module ruggedized Single regulated output Full electronic protection Rugged, field-proven design N+1 redundancy available The rugged industrial quality AC-DC power... | |
| Electronic power factor correction (PFC) Rugged industrial quality Up to 4500W per 19” shelf Full electronic protection Fan cooling Field-proven design Hot swappable, N+1 redundant This modular, industrial quality AC/DC... | |
| Electronic Power Factor Correction (PFC) Rugged, industrial quality Field-proven design Cooling by built in fans Fully protected This rugged, industrial quality battery charger with PFC-input provides 2kW for charging a... | |
| Electronic power factor correction (PFC) Rugged, railway quality Field-proven design topology Full electronic protection Modular redundancy This rugged, railway quality AC-DC power supply with power factor corrected input utilizes field-proven... | |
| Field-proven rugged design For train and mobile applications Cooling by high quality built-in fans Full electronic protection Wide input range (EN50155) Redundancy diode This rugged, railway quality DC-DC converter utilizes... | |
| Field-proven rugged design For train and mobile applications Full electronic protection Conduction/convectio nn cooled (no fans) Wide input range (EN50155) N+1 redundancy available This rugged, railway quality DC-DC converter utilizes... | |
| Field-proven rugged design For train and mobile applications Regulated output Conduction/convectio nn cooled (no fans) Full electronic protection Wide input range (EN50155) This rugged, railway quality DC-DC converter utilizes field-proven... | |
| Fixed frequency power factor correction (PFC) High input voltage Rugged industrial quality Cooling by internal fans Single phase input Full electronic protection N+1 redundancy available as option This rugged, industrial... | |
| Liquid cooled Rugged industrial quality High input voltage Wide DC-input voltage range Full electronic protection This rugged, liquid cooled, industrial quality DC-DC converter utilizes field-proven technology to generate the required... | |
| No optocouplers, low component count Cooling by convection only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, industrial... | |
| No optocouplers, low component count High reliability Rugged, railway and industrial quality Excellent EMI performance High input/output isolation Conduction/convectio nn cooled Full electronic protection Wide input range (EN 50155) This... | |
| Operation up to 85ºC No optocouplers, no electrolytics Rugged, industrial quality Cooling by conduction/convectio nn only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic... | |
| Operation up to 85ºC No optocouplers, no electrolytics Rugged, railway quality Cooling by conduction/convectio n (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection... | |
| Packaged in three watertight IP66 enclosures Internal modules ruggedized and conformal coated Rugged, field-proven design Conduction/convectio nn cooling Filtered input/output Full electronic protection This industrial quality DC-AC inverter utilizes field... | |
| Packaged in waterproof IP66 enclosure EN50155 input ranges For train and mobile applications Internal module ruggedized and conformal coated Rugged, field-proven design Full electronic protection This railway quality DC-AC inverter... | |
| Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated EN50155 input ranges For train and mobile applications Rugged, field-proven design Full electronic protection The rugged, railway quality DC-DC... | |
| Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated Full electronic protection Field-proven designs N+1 redundancy available The rugged industrial quality DC-DC converters utilize field proven topology to... | |
| Packaged in waterproof IP66 enclosure RIA12 withstand capacity EN50155 input ranges For train and mobile applications Internal boards ruggedized and conformal coated Rugged, field-proven design Full electronic protection N+1 redundancy... | |
| Rugged industrial quality 3- Phase input Cooling by conduction/convectio nn Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input generates up to 300W... | |
| Rugged industrial quality 3- Phase input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power converter with 3-phase input generates the required output... | |
| Rugged industrial quality 3- Phase input High output voltage Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input utilizes... | |
| Rugged industrial quality Field-proven design Fan cooled Full electronic protection Input breaker ON/OFF Output breaker/crowbar diode Volt and Amp meter This rugged, industrial quality battery charger is housed in a... | |
| Rugged industrial quality High DC-input voltage Wide DC-input voltage range Field-proven design Full electronic protection Conduction/convectio nn cooling N+1 redundancy available This rugged, industrial quality DC-DC power converter utilizes field-proven... | |
| Rugged industrial quality High input voltage Wide DC-input voltage range Full electronic protection Cooling by high quality built-in fans This rugged, industrial quality DC-DC power converter utilizes field-proven technology to... | |
| Rugged industrial quality Two regulated outputs Conduction/convectio nn cooled – no fan Full electronic protection Field-proven design concept Wide input range This rugged, industrial quality, dual-output DC/DC converter generates up... | |
| Rugged industrial quality Up to 3000W per 2Ux19” shelf Full electronic protection Cooling by built-in fans Field-proven design Hot swappable, N+1 redundant This modular, heavy-duty DC/DC converter system is built... | |
| Rugged industrial quality Wide DC-input voltage range Field-proven design Full electronic protection Cooling by high quality built-in fans N+1 redundancy option This rugged, industrial quality, high input voltage DC-DC power... | |
| Rugged, field-proven design Built-in redundancy diode Complete encapsulation Wide temperature range Full electronic protection EN 50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to generate... | |
| Rugged, field-proven design Full encapsulation Convection cooling via heatsink assembly Wide temperature range Full electronic protection EN50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to... | |
| Rugged, field-proven design Full encapsulation Wide temperature range Full electronic protection EN50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to generate the required output power. | |
| Sinusoidal output voltage Packaged in a waterproof IP66 enclosure Internal module ruggedized and conformal coated Rugged, field-proven design Filtered input/output Full electronic protection This rugged DC-AC inverter utilizes field proven,... | |
| Sinusoidal output voltage Rugged field-proven design Filtered input Conduction/convectio nn cooling Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency... | |
| Sinusoidal output voltage Rugged field-proven design Filtered input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high... | |
| Sinusoidal wave shape Field-proven rugged design Cooling by conduction and natural convection Low profile, compact size Full electronic protection This rugged, railway quality DC-AC inverter series uses field-proven, microprocessor controlled... |