ABSOPULSE Electronics Ltd. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 1300Vdc nominal input (1500V max.) Field-proven design topology For rugged industrial applications Cooling by high quality built-in fans Full electronic protection Redundancy diodes or inherent redundancy This rugged, industrial quality... | |
| 20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very... | |
| Field-proven rugged design For train and mobile applications Cooling by high quality built-in fans Full electronic protection Wide input range (EN50155) Redundancy diode This rugged, railway quality DC-DC converter utilizes... | |
| Field-proven rugged design For train and mobile applications Full electronic protection Conduction/convectio nn cooled (no fans) Wide input range (EN50155) N+1 redundancy available This rugged, railway quality DC-DC converter utilizes... | |
| Field-proven rugged design For train and mobile applications Regulated output Conduction/convectio nn cooled (no fans) Full electronic protection Wide input range (EN50155) This rugged, railway quality DC-DC converter utilizes field-proven... | |
| Liquid cooled Rugged industrial quality High input voltage Wide DC-input voltage range Full electronic protection This rugged, liquid cooled, industrial quality DC-DC converter utilizes field-proven technology to generate the required... | |
| No optocouplers, low component count Cooling by convection only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, industrial... | |
| No optocouplers, low component count High reliability Rugged, railway and industrial quality Excellent EMI performance High input/output isolation Conduction/convectio nn cooled Full electronic protection Wide input range (EN 50155) This... | |
| Operation up to 85ºC No optocouplers, no electrolytics Rugged, industrial quality Cooling by conduction/convectio nn only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic... | |
| Operation up to 85ºC No optocouplers, no electrolytics Rugged, railway quality Cooling by conduction/convectio n (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection... | |
| Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated EN50155 input ranges For train and mobile applications Rugged, field-proven design Full electronic protection The rugged, railway quality DC-DC... | |
| Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated Full electronic protection Field-proven designs N+1 redundancy available The rugged industrial quality DC-DC converters utilize field proven topology to... | |
| Packaged in waterproof IP66 enclosure RIA12 withstand capacity EN50155 input ranges For train and mobile applications Internal boards ruggedized and conformal coated Rugged, field-proven design Full electronic protection N+1 redundancy... | |
| Rugged industrial quality High DC-input voltage Wide DC-input voltage range Field-proven design Full electronic protection Conduction/convectio nn cooling N+1 redundancy available This rugged, industrial quality DC-DC power converter utilizes field-proven... | |
| Rugged industrial quality High input voltage Wide DC-input voltage range Full electronic protection Cooling by high quality built-in fans This rugged, industrial quality DC-DC power converter utilizes field-proven technology to... | |
| Rugged industrial quality Two regulated outputs Conduction/convectio nn cooled – no fan Full electronic protection Field-proven design concept Wide input range This rugged, industrial quality, dual-output DC/DC converter generates up... | |
| Rugged industrial quality Up to 3000W per 2Ux19” shelf Full electronic protection Cooling by built-in fans Field-proven design Hot swappable, N+1 redundant This modular, heavy-duty DC/DC converter system is built... | |
| Rugged industrial quality Wide DC-input voltage range Field-proven design Full electronic protection Cooling by high quality built-in fans N+1 redundancy option This rugged, industrial quality, high input voltage DC-DC power... | |
| Rugged, field-proven design Built-in redundancy diode Complete encapsulation Wide temperature range Full electronic protection EN 50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to generate... | |
| Rugged, field-proven design Full encapsulation Convection cooling via heatsink assembly Wide temperature range Full electronic protection EN50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to... | |
| Rugged, field-proven design Full encapsulation Wide temperature range Full electronic protection EN50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to generate the required output power. |