ABSOPULSE Electronics Ltd. Datasheets for DC-AC Inverters

DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more

Product Name Notes
250Vdc input (230-600Vdc) Sinusoidal output voltage Field-proven design topology Cooling by high quality built in fans Full electronic protection This rugged, industrial quality DC-AC sine wave inverter was developed for...
3- Phase sinusoidal output voltage EN50155 input ranges For train and mobile applications Filtered input/output Conduction/convectio nn cooled Compact construction Full electronic protection Rugged, field-proven design This rugged railway quality...
3- Phase sinusoidal output voltage Filtered input/output Cooling by built-in fans Compact construction Full electronic protection Rugged, field-proven design This rugged industrial quality DC-AC inverter uses field-proven, microprocessor controlled high...
3- Phase sinusoidal output voltage Filtered input/output Cooling by high quality internal fans 19” rack or chassis-mount Full electronic protection Rugged, field-proven design Cost-effective design This rugged modular DC/AC inverter...
600Vdc input (450-800V) Sinusoidal output voltage Field-proven design topology Conduction/convectio nn cooled - no fan Low profile, compact size Full electronic protection This rugged, industrial quality DC-AC inverter uses field...
Packaged in three IP66 enclosures Internal modules ruggedized and conformal coated Built-in heatsink fin assembly Conduction/convectio n cooling Rugged, field-proven design Filtered input/output Full electronic protection This industrial quality DC-AC...
Packaged in three watertight IP66 enclosures Internal modules ruggedized and conformal coated Rugged, field-proven design Conduction/convectio nn cooling Filtered input/output Full electronic protection This industrial quality DC-AC inverter utilizes field...
Packaged in waterproof IP66 enclosure EN50155 input ranges For train and mobile applications Internal module ruggedized and conformal coated Rugged, field-proven design Full electronic protection This railway quality DC-AC inverter...
Sinusoidal output voltage Packaged in a waterproof IP66 enclosure Internal module ruggedized and conformal coated Rugged, field-proven design Filtered input/output Full electronic protection This rugged DC-AC inverter utilizes field proven,...
Sinusoidal output voltage Rugged field-proven design Filtered input Conduction/convectio nn cooling Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency...
Sinusoidal output voltage Rugged field-proven design Filtered input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high...
Sinusoidal wave shape Field-proven rugged design Cooling by conduction and natural convection Low profile, compact size Full electronic protection This rugged, railway quality DC-AC inverter series uses field-proven, microprocessor controlled...