ABSOPULSE Electronics Ltd. 300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection BAR 65R-D3 (IP66)

Description
Packaged in waterproof IP66 enclosure RIA12 withstand capacity EN50155 input ranges For train and mobile applications Internal boards ruggedized and conformal coated Rugged, field-proven design Full electronic protection N+1 redundancy available This series of rugged, railway quality DC-DC converters utilize field proven topology to generate the required output power. They meet the requirements of EN50155 for electronic equipment used on railway rolling stock. With input voltage surge withstand capability of 3.5VN for 20msec, it meets the requirements of RIA12. The converters are enclosed in robust, waterproof, die cast aluminum IP66 packages. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. An optional built-in redundancy diode allows for parallel and N+1 operation. Other options include a Form C output fail alarm and remote shutdown. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote
Description
Packaged in waterproof IP66 enclosure RIA12 withstand capacity EN50155 input ranges For train and mobile applications Internal boards ruggedized and conformal coated Rugged, field-proven design Full electronic protection N+1 redundancy available This series of rugged, railway quality DC-DC converters utilize field proven topology to generate the required output power. They meet the requirements of EN50155 for electronic equipment used on railway rolling stock. With input voltage surge withstand capability of 3.5VN for 20msec, it meets the requirements of RIA12. The converters are enclosed in robust, waterproof, die cast aluminum IP66 packages. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. An optional built-in redundancy diode allows for parallel and N+1 operation. Other options include a Form C output fail alarm and remote shutdown. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection
BAR 65R-D3 (IP66)
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection BAR 65R-D3 (IP66)
Packaged in waterproof IP66 enclosure RIA12 withstand capacity EN50155 input ranges For train and mobile applications Internal boards ruggedized and conformal coated Rugged, field-proven design Full electronic protection N+1 redundancy available This series of rugged, railway quality DC-DC converters utilize field proven topology to generate the required output power. They meet the requirements of EN50155 for electronic equipment used on railway rolling stock. With input voltage surge withstand capability of 3.5VN for 20msec, it meets the requirements of RIA12. The converters are enclosed in robust, waterproof, die cast aluminum IP66 packages. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. An optional built-in redundancy diode allows for parallel and N+1 operation. Other options include a Form C output fail alarm and remote shutdown. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
  • Packaged in waterproof IP66 enclosure
  • RIA12 withstand capacity
  • EN50155 input ranges
  • For train and mobile applications
  • Internal boards ruggedized and conformal coated
  • Rugged, field-proven design
  • Full electronic protection
  • N+1 redundancy available

This series of rugged, railway quality DC-DC converters utilize field proven topology to generate the required output power. They meet the requirements of EN50155 for electronic equipment used on railway rolling stock. With input voltage surge withstand capability of 3.5VN for 20msec, it meets the requirements of RIA12. The converters are enclosed in robust, waterproof, die cast aluminum IP66 packages. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. An optional built-in redundancy diode allows for parallel and N+1 operation. Other options include a Form C output fail alarm and remote shutdown. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number BAR 65R-D3 (IP66)
Product Name 300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
Operating Temperature -25 to 55 C (-13 to 131 F)
Regulatory Compliance RoHS, EN62368-1, EN50155, EN50121-3-2, RIA12, EN50121-3-2, IEC 61373 Cat 1 A&B
Unlock Full Specs
to access all available technical data

Similar Products

200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details