ABSOPULSE Electronics Ltd. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
1300Vdc nominal input (1500V max.) Field-proven design topology For rugged industrial applications Cooling by high quality built-in fans Full electronic protection Redundancy diodes or inherent redundancy This rugged, industrial quality...
20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very...
250Vdc input (230-600Vdc) Sinusoidal output voltage Field-proven design topology Cooling by high quality built in fans Full electronic protection This rugged, industrial quality DC-AC sine wave inverter was developed for...
3- Phase sinusoidal output voltage EN50155 input ranges For train and mobile applications Filtered input/output Conduction/convectio nn cooled Compact construction Full electronic protection Rugged, field-proven design This rugged railway quality...
3- Phase sinusoidal output voltage Filtered input/output Cooling by built-in fans Compact construction Full electronic protection Rugged, field-proven design This rugged industrial quality DC-AC inverter uses field-proven, microprocessor controlled high...
3- Phase sinusoidal output voltage Filtered input/output Cooling by high quality internal fans 19” rack or chassis-mount Full electronic protection Rugged, field-proven design Cost-effective design This rugged modular DC/AC inverter...
600Vdc input (450-800V) Sinusoidal output voltage Field-proven design topology Conduction/convectio nn cooled - no fan Low profile, compact size Full electronic protection This rugged, industrial quality DC-AC inverter uses field...
Active power factor correction (PFC) High input voltage 3-Phase input, 3 wire connection Rugged, industrial quality Field-proven design topology Full electronic protection This rugged, industrial quality, high input voltage AC-DC...
Active power factor correction (PFC) Packaged in IP66-rated enclosure Internal module ruggedized Single regulated output Full electronic protection Rugged, field-proven design N+1 redundancy available The rugged industrial quality AC-DC power...
Electronic power factor correction (PFC) Rugged industrial quality Up to 4500W per 19” shelf Full electronic protection Fan cooling Field-proven design Hot swappable, N+1 redundant This modular, industrial quality AC/DC...
Electronic Power Factor Correction (PFC) Rugged, industrial quality Field-proven design Cooling by built in fans Fully protected This rugged, industrial quality battery charger with PFC-input provides 2kW for charging a...
Electronic power factor correction (PFC) Rugged, railway quality Field-proven design topology Full electronic protection Modular redundancy This rugged, railway quality AC-DC power supply with power factor corrected input utilizes field-proven...
Field-proven rugged design For train and mobile applications Cooling by high quality built-in fans Full electronic protection Wide input range (EN50155) Redundancy diode This rugged, railway quality DC-DC converter utilizes...
Field-proven rugged design For train and mobile applications Full electronic protection Conduction/convectio nn cooled (no fans) Wide input range (EN50155) N+1 redundancy available This rugged, railway quality DC-DC converter utilizes...
Field-proven rugged design For train and mobile applications Regulated output Conduction/convectio nn cooled (no fans) Full electronic protection Wide input range (EN50155) This rugged, railway quality DC-DC converter utilizes field-proven...
Fixed frequency power factor correction (PFC) High input voltage Rugged industrial quality Cooling by internal fans Single phase input Full electronic protection N+1 redundancy available as option This rugged, industrial...
Liquid cooled Rugged industrial quality High input voltage Wide DC-input voltage range Full electronic protection This rugged, liquid cooled, industrial quality DC-DC converter utilizes field-proven technology to generate the required...
No optocouplers, low component count Cooling by convection only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection Customized versions available This rugged, industrial...
No optocouplers, low component count High reliability Rugged, railway and industrial quality Excellent EMI performance High input/output isolation Conduction/convectio nn cooled Full electronic protection Wide input range (EN 50155) This...
Operation up to 85ºC No optocouplers, no electrolytics Rugged, industrial quality Cooling by conduction/convectio nn only (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic...
Operation up to 85ºC No optocouplers, no electrolytics Rugged, railway quality Cooling by conduction/convectio n (no fans or forced air) Rugged construction Conformal coating High input/output isolation Full electronic protection...
Packaged in three IP66 enclosures Internal modules ruggedized and conformal coated Built-in heatsink fin assembly Conduction/convectio n cooling Rugged, field-proven design Filtered input/output Full electronic protection This industrial quality DC-AC...
Packaged in three watertight IP66 enclosures Internal modules ruggedized and conformal coated Rugged, field-proven design Conduction/convectio nn cooling Filtered input/output Full electronic protection This industrial quality DC-AC inverter utilizes field...
Packaged in waterproof IP66 enclosure EN50155 input ranges For train and mobile applications Internal module ruggedized and conformal coated Rugged, field-proven design Full electronic protection This railway quality DC-AC inverter...
Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated EN50155 input ranges For train and mobile applications Rugged, field-proven design Full electronic protection The rugged, railway quality DC-DC...
Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated Full electronic protection Field-proven designs N+1 redundancy available The rugged industrial quality DC-DC converters utilize field proven topology to...
Packaged in waterproof IP66 enclosure RIA12 withstand capacity EN50155 input ranges For train and mobile applications Internal boards ruggedized and conformal coated Rugged, field-proven design Full electronic protection N+1 redundancy...
Rugged industrial quality 3- Phase input Cooling by conduction/convectio nn Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input generates up to 300W...
Rugged industrial quality 3- Phase input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power converter with 3-phase input generates the required output...
Rugged industrial quality 3- Phase input High output voltage Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input utilizes...
Rugged industrial quality Field-proven design Fan cooled Full electronic protection Input breaker ON/OFF Output breaker/crowbar diode Volt and Amp meter This rugged, industrial quality battery charger is housed in a...
Rugged industrial quality High DC-input voltage Wide DC-input voltage range Field-proven design Full electronic protection Conduction/convectio nn cooling N+1 redundancy available This rugged, industrial quality DC-DC power converter utilizes field-proven...
Rugged industrial quality High input voltage Wide DC-input voltage range Full electronic protection Cooling by high quality built-in fans This rugged, industrial quality DC-DC power converter utilizes field-proven technology to...
Rugged industrial quality Two regulated outputs Conduction/convectio nn cooled – no fan Full electronic protection Field-proven design concept Wide input range This rugged, industrial quality, dual-output DC/DC converter generates up...
Rugged industrial quality Up to 3000W per 2Ux19” shelf Full electronic protection Cooling by built-in fans Field-proven design Hot swappable, N+1 redundant This modular, heavy-duty DC/DC converter system is built...
Rugged industrial quality Wide DC-input voltage range Field-proven design Full electronic protection Cooling by high quality built-in fans N+1 redundancy option This rugged, industrial quality, high input voltage DC-DC power...
Rugged, field-proven design Built-in redundancy diode Complete encapsulation Wide temperature range Full electronic protection EN 50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to generate...
Rugged, field-proven design Full encapsulation Convection cooling via heatsink assembly Wide temperature range Full electronic protection EN50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to...
Rugged, field-proven design Full encapsulation Wide temperature range Full electronic protection EN50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to generate the required output power.
Sinusoidal output voltage Packaged in a waterproof IP66 enclosure Internal module ruggedized and conformal coated Rugged, field-proven design Filtered input/output Full electronic protection This rugged DC-AC inverter utilizes field proven,...
Sinusoidal output voltage Rugged field-proven design Filtered input Conduction/convectio nn cooling Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high frequency...
Sinusoidal output voltage Rugged field-proven design Filtered input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality DC/AC inverter utilizes field proven, microprocessor controlled high...
Sinusoidal wave shape Field-proven rugged design Cooling by conduction and natural convection Low profile, compact size Full electronic protection This rugged, railway quality DC-AC inverter series uses field-proven, microprocessor controlled...
Variable output voltage and frequency Electronic power factor correction (PFC) Compact size, light weight Sinusoidal output voltage Digital meters for output voltage and frequency Isolated, floating output Full electronic protection...