ABSOPULSE Electronics Ltd. 600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter CSH 500-F6

Description
600Vdc input (450-800V) Sinusoidal output voltage Field-proven design topology Conduction/convectio nn cooled - no fan Low profile, compact size Full electronic protection This rugged, industrial quality DC-AC inverter uses field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design concept with a track record in numerous previous applications. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds the DC-AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate and by natural convection through the cooling slots. Most heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control. A railway quality version of this design or a wider input range of this is also available.
Request a Quote
Description
600Vdc input (450-800V) Sinusoidal output voltage Field-proven design topology Conduction/convectio nn cooled - no fan Low profile, compact size Full electronic protection This rugged, industrial quality DC-AC inverter uses field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design concept with a track record in numerous previous applications. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds the DC-AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate and by natural convection through the cooling slots. Most heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control. A railway quality version of this design or a wider input range of this is also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter
CSH 500-F6
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter CSH 500-F6
600Vdc input (450-800V) Sinusoidal output voltage Field-proven design topology Conduction/convectio nn cooled - no fan Low profile, compact size Full electronic protection This rugged, industrial quality DC-AC inverter uses field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design concept with a track record in numerous previous applications. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds the DC-AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate and by natural convection through the cooling slots. Most heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control. A railway quality version of this design or a wider input range of this is also available.
  • 600Vdc input (450-800V)
  • Sinusoidal output voltage
  • Field-proven design topology
  • Conduction/convectionn cooled - no fan
  • Low profile, compact size
  • Full electronic protection

This rugged, industrial quality DC-AC inverter uses field proven, microprocessor controlled high frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design concept with a track record in numerous previous applications. The DC-DC input stage converts the input voltage to a DC bus voltage, which feeds the DC-AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by conduction via baseplate and by natural convection through the cooling slots. Most heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. It is manufactured at our plant under strict quality control. A railway quality version of this design or a wider input range of this is also available.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number CSH 500-F6
Product Name 600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN55032 Class A with Margins, IEC 61373 Cat 1 A&B
AC Output Voltage 115.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details