ABSOPULSE Electronics Ltd. Datasheets for High Voltage Power Supplies
High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts.
High Voltage Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Field-proven rugged design For train and mobile applications Cooling by high quality built-in fans Full electronic protection Wide input range (EN50155) Redundancy diode This rugged, railway quality DC-DC converter utilizes... | |
| Field-proven rugged design For train and mobile applications Full electronic protection Conduction/convectio nn cooled (no fans) Wide input range (EN50155) N+1 redundancy available This rugged, railway quality DC-DC converter utilizes... | |
| No optocouplers, low component count High reliability Rugged, railway and industrial quality Excellent EMI performance High input/output isolation Conduction/convectio nn cooled Full electronic protection Wide input range (EN 50155) This... | |
| Rugged industrial quality 3- Phase input Cooling by conduction/convectio nn Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power supply with 3-phase input generates up to 300W... | |
| Rugged industrial quality 3- Phase input Cooling by internal fans Full electronic protection Field-proven design topology This rugged, industrial quality AC-DC power converter with 3-phase input generates the required output... | |
| Rugged industrial quality High DC-input voltage Wide DC-input voltage range Field-proven design Full electronic protection Conduction/convectio nn cooling N+1 redundancy available This rugged, industrial quality DC-DC power converter utilizes field-proven... | |
| Rugged industrial quality High input voltage Wide DC-input voltage range Full electronic protection Cooling by high quality built-in fans This rugged, industrial quality DC-DC power converter utilizes field-proven technology to... | |
| Rugged industrial quality Wide DC-input voltage range Field-proven design Full electronic protection Cooling by high quality built-in fans N+1 redundancy option This rugged, industrial quality, high input voltage DC-DC power... |