Miles Scientific (Analtech) Datasheets for Silica, Quartz, and Silicate Materials

Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based on silicon dioxide and various chemical variations.
Silica, Quartz, and Silicate Materials: Learn more

Product Name Notes
Analtech offers adsorbents for those who wish to prepare their own TLC plates with adsorptive behavior similar to Analtech Silica Gel G and GF UNIPLATES. This high efficiency Silica Gel...
Ergosil is a chemically modified silica gel designed for the analysis of ergopeptine alkaloids. Ergosil will preferentially adsorb ergopeptine alkaloids such as ergotamine and ergovaline as well as pigments from...
For preparative scale column chromatography and FLASH chromatography. Analtech offers silica gel in two pore sizes and particle size ranges. These materials meet the same high quality and high chemical...
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and...
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and...
Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer...
This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed.