Miles Scientific (Analtech) UNIBOND C18, 14%C 150 pore size, 35-75m particle size Reversed Phase Silica Gel 78050

Description
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. Analtech offers two types of reversed phase packings for column chromatography: A C18 octadecyl bonded silica gel and a hydrocarbon impregnated silica gel. The most common reversed phase adsorbent is the octadecyl (C18) bonded silica gel. The C18 hydrocarbon is chemically anchored to the silica gel support. This material is compatible with all aqueous and organic solvent combinations. The carbon content is about 14%. Pore size is 150 ã Particle size is 35-75 microns. The hydrocarbon impregnated silica gel is a column grade equivalent of Analtech's unique RPS UNIPLATE. The long chain hydrocarbon is not chemically bonded to the silican get but is adsorbed onto the surface. This material is compatible with classical reversed phase eluting solvents such as MeOH/Water and Acetonitrile/Water. Less polar organic solvents will solubilize the hydrocarbon. The Reversed Phase Separation (RPS) column material is ideal for prep scale separations established on RPS UNIPLATES. Carbon content is about 5%. Pore size is 60 ã. Particle size is 35-75 microns.
Description
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. Analtech offers two types of reversed phase packings for column chromatography: A C18 octadecyl bonded silica gel and a hydrocarbon impregnated silica gel. The most common reversed phase adsorbent is the octadecyl (C18) bonded silica gel. The C18 hydrocarbon is chemically anchored to the silica gel support. This material is compatible with all aqueous and organic solvent combinations. The carbon content is about 14%. Pore size is 150 ã Particle size is 35-75 microns. The hydrocarbon impregnated silica gel is a column grade equivalent of Analtech's unique RPS UNIPLATE. The long chain hydrocarbon is not chemically bonded to the silican get but is adsorbed onto the surface. This material is compatible with classical reversed phase eluting solvents such as MeOH/Water and Acetonitrile/Water. Less polar organic solvents will solubilize the hydrocarbon. The Reversed Phase Separation (RPS) column material is ideal for prep scale separations established on RPS UNIPLATES. Carbon content is about 5%. Pore size is 60 ã. Particle size is 35-75 microns.

Suppliers

Company
Product
Description
Supplier Links
UNIBOND C18, 14%C 150 pore size, 35-75m particle size Reversed Phase Silica Gel - 78050 - Miles Scientific (Analtech)
Newark, DE, USA
UNIBOND C18, 14%C 150 pore size, 35-75m particle size Reversed Phase Silica Gel
78050
UNIBOND C18, 14%C 150 pore size, 35-75m particle size Reversed Phase Silica Gel 78050
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. Analtech offers two types of reversed phase packings for column chromatography: A C18 octadecyl bonded silica gel and a hydrocarbon impregnated silica gel. The most common reversed phase adsorbent is the octadecyl (C18) bonded silica gel. The C18 hydrocarbon is chemically anchored to the silica gel support. This material is compatible with all aqueous and organic solvent combinations. The carbon content is about 14%. Pore size is 150 ã Particle size is 35-75 microns. The hydrocarbon impregnated silica gel is a column grade equivalent of Analtech's unique RPS UNIPLATE. The long chain hydrocarbon is not chemically bonded to the silican get but is adsorbed onto the surface. This material is compatible with classical reversed phase eluting solvents such as MeOH/Water and Acetonitrile/Water. Less polar organic solvents will solubilize the hydrocarbon. The Reversed Phase Separation (RPS) column material is ideal for prep scale separations established on RPS UNIPLATES. Carbon content is about 5%. Pore size is 60 ã. Particle size is 35-75 microns.

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. Analtech offers two types of reversed phase packings for column chromatography: A C18 octadecyl bonded silica gel and a hydrocarbon impregnated silica gel. The most common reversed phase adsorbent is the octadecyl (C18) bonded silica gel. The C18 hydrocarbon is chemically anchored to the silica gel support. This material is compatible with all aqueous and organic solvent combinations. The carbon content is about 14%. Pore size is 150 Ã Particle size is 35-75 microns. The hydrocarbon impregnated silica gel is a column grade equivalent of Analtech's unique RPS UNIPLATE. The long chain hydrocarbon is not chemically bonded to the silican get but is adsorbed onto the surface. This material is compatible with classical reversed phase eluting solvents such as MeOH/Water and Acetonitrile/Water. Less polar organic solvents will solubilize the hydrocarbon. The Reversed Phase Separation (RPS) column material is ideal for prep scale separations established on RPS UNIPLATES. Carbon content is about 5%. Pore size is 60 Ã. Particle size is 35-75 microns.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Silica, Quartz, and Silicate Materials
Product Number 78050
Product Name UNIBOND C18, 14%C 150 pore size, 35-75m particle size Reversed Phase Silica Gel
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Resifa™ Sunlovely™ Fine Silica Product -  - AGC Chemicals Americas, Inc.
Specs
Shape / Form Powder, Grain or Grog
Applications Corrosion resistant; Cosmetics, Humidity Control
Silicate Type Silica or fused silica
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Shape / Form BarStock
Applications Electronics or semiconductors
Silicate Type Quartz
View Details
Aluminum Titanate Thermal Spray Powder - #1010 - Saint-Gobain Coating Solutions
Specs
Shape / Form Powder, Grain or Grog
Applications Abrasion Resistant
Composition 95.50 % Al2O3
View Details
MACOR® Machinable Glass Ceramic Disc -  - Accuratus Corporation
Specs
Applications HV / Electrical
Silicate Type Glass Ceramics
Length 0.1181 to 1 inch (3 to 25.4 mm)
View Details