Miles Scientific (Analtech) Datasheets for Solid Phase Extraction Cartridges and Disks
Solid phase extraction (SPE) cartridges and disks are used to clean up a sample before using a chromatographic or other analytical method to quantify the amount of analyte(s) in the sample.
Solid Phase Extraction Cartridges and Disks: Learn more
| Product Name | Notes |
|---|---|
| Analtech SPICE Cartridges are prepacked with adsorbent and ready for use. Molded of medical grade polypropylene, each cartridge contains 1 cc of packing. A porous frit and outlet filter combination... | |
| APPLICATION Type AX extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ | |
| APPLICATION Type AX/S extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ | |
| APPLICATION Type C18 extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ | |
| APPLICATION Type Silica extraction columns are intended for the use in the extraction of analytes from aqueous samples, i.e. environmental sample, urine, serum and process stream using the Dupont Prep¢ | |
| For custom filling with proprietary packing, empty SPICE Cartridges are available with diffuser discs. The cartridge body parts are made of medical grade polypropylene. The diffuser disc is porous polyethylene... | |
| For custom filling with proprietary packing, empty SPICE Cartridges are available. SPICE cartridge consists of a body, a cap and a diffuser disc (frit). To prepare your own extraction cartridges,... | |
| Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 3 cc reservoirs (syringe barrels). Diameter is 9.5 mm. Thickness is 1.7 mm. | |
| Porous polyethylene disc for use in Solid Phase Extraction tubes. Used to retain adsorbent in most disposable 5 cc reservoirs (syringe barrels). Diameter is 12.0 mm. Thickness is 1.7 mm. | |
| Porous polyethylene disc for use in SPICE Cartridges. Used to retain adsorbent in disposable Solid Phase Extraction applications. Diameter is 10 mm. Thickness is 1.7 mm. Porosity is 15 microns... | |
| Porous polyethylene disc for use in SPICE Tubes. Used to retain adsorbent in disposable Solid Phase Extraction applications. Diameter is 14.75 mm. Thickness is 1.7 mm. Porosity is 15 microns... | |
| Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and... | |
| Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer... |