Miles Scientific (Analtech) High Performance Silica Gel 60 pore size, 10m particle size 10100

Description
This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed.
Description
This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed.

Suppliers

Company
Product
Description
Supplier Links
High Performance Silica Gel 60 pore size, 10m particle size - 10100 - Miles Scientific (Analtech)
Newark, DE, USA
High Performance Silica Gel 60 pore size, 10m particle size
10100
High Performance Silica Gel 60 pore size, 10m particle size 10100
This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed.

This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Silica, Quartz, and Silicate Materials
Product Number 10100
Product Name High Performance Silica Gel 60 pore size, 10m particle size
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
Silicate Type Silica or fused silica
View Details
High-K Ceramic Substrates & Plates -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Shape / Form BarStock
Applications Electronics or semiconductors
Silicate Type Quartz
View Details
Aluminum Titanate Thermal Spray Powder - #1010 - Saint-Gobain Coating Solutions
Specs
Shape / Form Powder, Grain or Grog
Applications Abrasion Resistant
Composition 95.50 % Al2O3
View Details
MACOR® Machinable Glass Ceramic Disc -  - Accuratus Corporation
Specs
Applications HV / Electrical
Silicate Type Glass Ceramics
Length 0.1181 to 1 inch (3 to 25.4 mm)
View Details