Miles Scientific (Analtech) High Performance Silica Gel 60 10070 20kg Text (10070 Char Max)

Description
This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed.
Description
This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed.

Suppliers

Company
Product
Description
Supplier Links
High Performance Silica Gel 60 10070 20kg - Text (10070 Char Max) - Miles Scientific (Analtech)
Newark, DE, USA
High Performance Silica Gel 60 10070 20kg
Text (10070 Char Max)
High Performance Silica Gel 60 10070 20kg Text (10070 Char Max)
This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed.

This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Industrial Ceramic Materials
Product Number Text (10070 Char Max)
Product Name High Performance Silica Gel 60 10070 20kg
Material Type Silicate / Clay; Silica or fused silica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length - A1429-4-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details