Miles Scientific (Analtech) Datasheets for Illuminators
Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more
| Product Name | Notes |
|---|---|
| Analtech offers a full range of UV lamps with various combinations of UV wavelength, intensity, size, and wattage. Each UV lamp is designed for ease of use and will provide... | |
| These transilluminators are high performance units specially designed for fluorescence analysis, including TLC plates and electrophoresis gels. They are also well suited for DNA related research. The available transilluminators are... | |
| This compact, lightweight UV cabinet will accommodate TLC plates up to 20x20 cm. It comes complete with a 4-watt combo UV lamp (254nm & 366nm). The UV lamp is removable... |