Miles Scientific (Analtech) UNIBOND(TM) C2 (bulk), 10kg 08070 Text (8070 Char Max)

Description
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote.
Description
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote.

Suppliers

Company
Product
Description
Supplier Links
UNIBOND(TM) C2 (bulk), 10kg 08070 - Text (8070 Char Max) - Miles Scientific (Analtech)
Newark, DE, USA
UNIBOND(TM) C2 (bulk), 10kg 08070
Text (8070 Char Max)
UNIBOND(TM) C2 (bulk), 10kg 08070 Text (8070 Char Max)
Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote.

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category Industrial Ceramic Materials
Product Number Text (8070 Char Max)
Product Name UNIBOND(TM) C2 (bulk), 10kg 08070
Material Type Silicate / Clay; Silica or fused silica
Unlock Full Specs
to access all available technical data

Similar Products

Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Cap -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details