Miles Scientific (Analtech) Datasheets for Industrial Ceramic Materials
Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more
| Product Name | Notes |
|---|---|
| Analtech's bulk Rotor mix has been introduced as a premixed substitute for customers who prefer to make their own Rotors, yet want to avoid purchasing all of the components and... | |
| Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and... | |
| Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle.SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and... | |
| This narrow distribution 10u silica gel is suitable for preparative HPLC columns. Low cost makes this an attractive material when moderate efficiency is needed. |