CeramSource Inc. Datasheets for Thermal and Refractory Ceramics
Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more
| Product Name | Notes |
|---|---|
| APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different... | |
| Basic Refractory Products CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick, alumina-spinel Brick... | |
| CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep... | |
| CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes,... | |
| CeramSource offers an variety of graphite nozzles and stopper rods catering to the molten metal transfer for tundishes or continuous casting molds. These products are custom designed, made from alumina... | |
| High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really... | |
| Silica bricks are available in two types: for coke ovens and for general use. Those for coke ovens are manufactured by controlling the gain size, carefully monitoring the transformation of... | |
| These products have high refractoriness, thermal conductivity and good abrasion, mechanical and thermal shock resistance. These products offer low wet ability to non-ferrous molten metals and superior corrosion resistance thus... |