CeramSource Inc. Precast Shapes

Description
CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes, like delta roof for electric arc furnace, iron runner trough, purging plugs, well blocks, slag buffer, impact, etc. Different materials for different service can be supplied too, like high alumina, alumina-spinel, magnesia, etc. CeramSource has the capability to source precast shapes ranging from 5 lbs in weight to 25,000 lbs.  Our plant has the capacity to reach a top temperature of 800 degrees Fahrenheit. They have mobile capacity to fast dry steel shell vessels to a temperature of 1500 degrees Fahrenheit. With extensive refractory knowledge and a combination of lab facilities in our plants, their precast facility has an elite advantage to meet and exceed expectations while saving cost for our customers.
Description
CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes, like delta roof for electric arc furnace, iron runner trough, purging plugs, well blocks, slag buffer, impact, etc. Different materials for different service can be supplied too, like high alumina, alumina-spinel, magnesia, etc. CeramSource has the capability to source precast shapes ranging from 5 lbs in weight to 25,000 lbs.  Our plant has the capacity to reach a top temperature of 800 degrees Fahrenheit. They have mobile capacity to fast dry steel shell vessels to a temperature of 1500 degrees Fahrenheit. With extensive refractory knowledge and a combination of lab facilities in our plants, their precast facility has an elite advantage to meet and exceed expectations while saving cost for our customers.

Suppliers

Company
Product
Description
Supplier Links
Precast Shapes -  - CeramSource Inc.
East Brunswick, NJ, United States
Precast Shapes
Precast Shapes
CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes, like delta roof for electric arc furnace, iron runner trough, purging plugs, well blocks, slag buffer, impact, etc. Different materials for different service can be supplied too, like high alumina, alumina-spinel, magnesia, etc. CeramSource has the capability to source precast shapes ranging from 5 lbs in weight to 25,000 lbs.  Our plant has the capacity to reach a top temperature of 800 degrees Fahrenheit. They have mobile capacity to fast dry steel shell vessels to a temperature of 1500 degrees Fahrenheit. With extensive refractory knowledge and a combination of lab facilities in our plants, their precast facility has an elite advantage to meet and exceed expectations while saving cost for our customers.

CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes, like delta roof for electric arc furnace, iron runner trough, purging plugs, well blocks, slag buffer, impact, etc. Different materials for different service can be supplied too, like high alumina, alumina-spinel, magnesia, etc.
CeramSource has the capability to source precast shapes ranging from 5 lbs in weight to 25,000 lbs.  Our plant has the capacity to reach a top temperature of 800 degrees Fahrenheit. They have mobile capacity to fast dry steel shell vessels to a temperature of 1500 degrees Fahrenheit. With extensive refractory knowledge and a combination of lab facilities in our plants, their precast facility has an elite advantage to meet and exceed expectations while saving cost for our customers.

Supplier's Site

Technical Specifications

  CeramSource Inc.
Product Category Industrial Ceramic Materials
Product Name Precast Shapes
Material Type Alumina
Applications Refractory or High Temperature Insulation
Max Use Temperature 816 C (1500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Nitride Ceramic Thermal Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications LED Board Thermal Interface Material
Performance Features preferential heat-transfer path
View Details
Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details