CeramSource Inc. Ceramic Foam Filters

Description
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have excellent ability to resist high thermal shock while maintaining efficient filtration. They are widely used in sand, investment, shell and permanent molds for both ferrous and non-ferrous alloy filtration operations. Typical applications of TaoFil foam filters are categorized as follows: TaoFil FCF-1: for steel cast industry -Temperature: 3000 °F TaoFil FCF-2: for iron cast industry -Temperature: 2700 °F TaoFil FCF-3: for non-ferrous alloy and aluminum industry -Temperature: 2000 °F
Description
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have excellent ability to resist high thermal shock while maintaining efficient filtration. They are widely used in sand, investment, shell and permanent molds for both ferrous and non-ferrous alloy filtration operations. Typical applications of TaoFil foam filters are categorized as follows: TaoFil FCF-1: for steel cast industry -Temperature: 3000 °F TaoFil FCF-2: for iron cast industry -Temperature: 2700 °F TaoFil FCF-3: for non-ferrous alloy and aluminum industry -Temperature: 2000 °F

Suppliers

Company
Product
Description
Supplier Links
Ceramic Foam Filters -  - CeramSource Inc.
East Brunswick, NJ, United States
Ceramic Foam Filters
Ceramic Foam Filters
CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have excellent ability to resist high thermal shock while maintaining efficient filtration. They are widely used in sand, investment, shell and permanent molds for both ferrous and non-ferrous alloy filtration operations. Typical applications of TaoFil foam filters are categorized as follows: TaoFil FCF-1: for steel cast industry -Temperature: 3000 °F TaoFil FCF-2: for iron cast industry -Temperature: 2700 °F TaoFil FCF-3: for non-ferrous alloy and aluminum industry -Temperature: 2000 °F

CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep filtration to remove impurities in molten metal stream. ToaFil ceramic foam filters have excellent ability to resist high thermal shock while maintaining efficient filtration. They are widely used in sand, investment, shell and permanent molds for both ferrous and non-ferrous alloy filtration operations. Typical applications of TaoFil foam filters are categorized as follows:
TaoFil FCF-1: for steel cast industry -Temperature: 3000 °F
TaoFil FCF-2: for iron cast industry -Temperature: 2700 °F
TaoFil FCF-3: for non-ferrous alloy and aluminum industry -Temperature: 2000 °F

Supplier's Site

Technical Specifications

  CeramSource Inc.
Product Category Industrial Ceramic Materials
Product Name Ceramic Foam Filters
Material Type Alumina; Carbide Material; Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Ceramic Focus Rings -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details