CeramSource Inc. Datasheets for Aluminum Oxide and Alumina Ceramics
Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main drawback is its relatively poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials).
Aluminum Oxide and Alumina Ceramics: Learn more
| Product Name | Notes |
|---|---|
| APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different... | |
| CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep... | |
| CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes,... | |
| High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really... |