CeramSource Inc. Datasheets for Industrial Ceramic Materials
Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties.
Industrial Ceramic Materials: Learn more
| Product Name | Notes |
|---|---|
| APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different... | |
| Basic Refractory Products CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick, alumina-spinel Brick... | |
| CeramSource, Inc. offers a complete line of TaoFil ® ceramic foam filters for different kinds of metallurgical applications. The reticular shape of the foam filter provides a thorough and deep... | |
| CeramSource can provide customized design and material selections, supply kinds of precast shapes for different furnaces, such as holding and melting furnaces for aluminum industry; supply products with complicated shapes,... | |
| CeramSource offers an variety of graphite nozzles and stopper rods catering to the molten metal transfer for tundishes or continuous casting molds. These products are custom designed, made from alumina... | |
| High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really... | |
| Silica bricks are available in two types: for coke ovens and for general use. Those for coke ovens are manufactured by controlling the gain size, carefully monitoring the transformation of... | |
| These products have high refractoriness, thermal conductivity and good abrasion, mechanical and thermal shock resistance. These products offer low wet ability to non-ferrous molten metals and superior corrosion resistance thus... |