CeramSource Inc. Datasheets for Silica, Quartz, and Silicate Materials
Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based on silicon dioxide and various chemical variations.
Silica, Quartz, and Silicate Materials: Learn more
| Product Name | Notes |
|---|---|
| APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different... | |
| High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really... | |
| Silica bricks are available in two types: for coke ovens and for general use. Those for coke ovens are manufactured by controlling the gain size, carefully monitoring the transformation of... |