CeramSource Inc. Insulating Fire Brick

Description
High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability.  The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based products, but with the rigidity capable of dealing with harsh and abrasive applications. CeramSource, Inc., provides a complete temperature range of insulating fire brick (IFB) that offers unsurpassed performance and value for a wide variety of industries and applications. Different grades of insulating fire brick are manufactured according to international standards, and are suitable to operate in various temperatures and atmospheres up to 3000º F. Features of IFB: Excellent strength at ambient and elevated temperatures High compression strength Every brick ground to precise dimensions Very low levels of iron and other impurities Lightweight and energy-efficient Lower heat storage than denser refractories Heats quickly and economically to operating temperature Cools fast to speed periodic operations. Typical Applications of Insulating Firebrick: - Glass Industries - Ceramics Industries - Electrolytic Aluminum Industries - Iron & Steel Industries - Non-Ferrous Metals Industries - Power Generation Industries
Description
High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability.  The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based products, but with the rigidity capable of dealing with harsh and abrasive applications. CeramSource, Inc., provides a complete temperature range of insulating fire brick (IFB) that offers unsurpassed performance and value for a wide variety of industries and applications. Different grades of insulating fire brick are manufactured according to international standards, and are suitable to operate in various temperatures and atmospheres up to 3000º F. Features of IFB: Excellent strength at ambient and elevated temperatures High compression strength Every brick ground to precise dimensions Very low levels of iron and other impurities Lightweight and energy-efficient Lower heat storage than denser refractories Heats quickly and economically to operating temperature Cools fast to speed periodic operations. Typical Applications of Insulating Firebrick: - Glass Industries - Ceramics Industries - Electrolytic Aluminum Industries - Iron & Steel Industries - Non-Ferrous Metals Industries - Power Generation Industries

Suppliers

Company
Product
Description
Supplier Links
Insulating Fire Brick -  - CeramSource Inc.
East Brunswick, NJ, United States
Insulating Fire Brick
Insulating Fire Brick
High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability.  The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based products, but with the rigidity capable of dealing with harsh and abrasive applications. CeramSource, Inc., provides a complete temperature range of insulating fire brick (IFB) that offers unsurpassed performance and value for a wide variety of industries and applications. Different grades of insulating fire brick are manufactured according to international standards, and are suitable to operate in various temperatures and atmospheres up to 3000º F. Features of IFB: Excellent strength at ambient and elevated temperatures High compression strength Every brick ground to precise dimensions Very low levels of iron and other impurities Lightweight and energy-efficient Lower heat storage than denser refractories Heats quickly and economically to operating temperature Cools fast to speed periodic operations. Typical Applications of Insulating Firebrick: - Glass Industries - Ceramics Industries - Electrolytic Aluminum Industries - Iron & Steel Industries - Non-Ferrous Metals Industries - Power Generation Industries

High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability.  The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based products, but with the rigidity capable of dealing with harsh and abrasive applications.
CeramSource, Inc., provides a complete temperature range of insulating fire brick (IFB) that offers unsurpassed performance and value for a wide variety of industries and applications. Different grades of insulating fire brick are manufactured according to international standards, and are suitable to operate in various temperatures and atmospheres up to 3000º F.
Features of IFB:

  • Excellent strength at ambient and elevated temperatures
  • High compression strength
  • Every brick ground to precise dimensions
  • Very low levels of iron and other impurities
  • Lightweight and energy-efficient
  • Lower heat storage than denser refractories
  • Heats quickly and economically to operating temperature
  • Cools fast to speed periodic operations.

Typical Applications of Insulating Firebrick:

  • - Glass Industries
  • - Ceramics Industries
  • - Electrolytic Aluminum Industries
  • - Iron & Steel Industries
  • - Non-Ferrous Metals Industries
  • - Power Generation Industries
Supplier's Site

Technical Specifications

  CeramSource Inc.
Product Category Industrial Ceramic Materials
Product Name Insulating Fire Brick
Material Type Alumina; Silicate / Clay; Silica or fused silica
Shape / Form Block
Applications Foundry / Metal Processing; Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
Max Use Temperature 1260 to 1649 C (2300 to 3000 F)
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details
Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details