CeramSource Inc. Magnesia-Chrome Bricks

Description
Basic Refractory Products CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick, alumina-spinel Brick and Magnesia-Carbon Brick Fired Magnesia Brick  The regular fired magnesia brick is made from dead burned (or sintered) magnesia, it has high refractoriness and good corrosion resistance, and widely used in the permanent lining of EAF, BOF, glass furnace and non-ferrous metallurgical furnaces. The high purity fired magnesia brick with MgO content higher than 95% is made from electro fused magnesia and can be used in the various furnaces. According to the customer™s requirements, the pitch impregnated brick can be supplied too Direct Bonded Magnesia-Chrome Brick This product is made from high purity magnesia and chromite materials and sintered under the high temperature in the tunnel kiln, it™s widely used in the lining of the RH/DH vessel , cement rotary kiln, glass tank furnace, non-ferrous metal metallurgical furnace, AOD, VOD furnaces, etc. Re-Bonded Magnesia- Chrome Brick This product is made from fully electro-fused MgO-Cr2O3 grain, and fired under more than 1700 ° C with weak oxidizing atmosphere. It™s a high quality Magnesia Chrome product with excellent strength & volume stability at high temperature, excellent slag corrosion resistance and erosion resistance; widely used in second-refining furnance, like slag line of VOD and AOD, RH/DH™s snorkels and regenerators of glass kiln ,etc. Semi-Re-Bonded Magnesia-Chrome Brick  This product is made from electro fused MgO-Cr2O3 grain, fused magnesia, chromite and some sintered MgO-Cr2O3 grain, then fired at high temperature. It has some characteristics both direct bonded and re-bonded, like dense inner structure, lower porosity, good high temperature strength, thermal shock resistance is better than re-bonded, slag erosion resistance better than direct bonded. It can be used in sidewall of EAF, DH/RH degasser, VOD, LF, AOD™s side wall/bottom or free board and some serious parts like slag line, regenerators of glass furnace, etc. Magnesia-carbon brick  This product is made from dead burned pure magnesia (or fused magnesia with larger crystallite size ), good-quality flake graphite materials, resin binder with or without antioxidant materials and pressed under higher pressure. Because the magnesia and graphite can™t fuse together, their good properties can be kept, like excellent corrosion resistance to basic slag and high resistance to spalling . It™s mainly used in the working lining of EAF, BOF, second refining furnace, EBT, ladle slag-lines and so on.
Description
Basic Refractory Products CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick, alumina-spinel Brick and Magnesia-Carbon Brick Fired Magnesia Brick  The regular fired magnesia brick is made from dead burned (or sintered) magnesia, it has high refractoriness and good corrosion resistance, and widely used in the permanent lining of EAF, BOF, glass furnace and non-ferrous metallurgical furnaces. The high purity fired magnesia brick with MgO content higher than 95% is made from electro fused magnesia and can be used in the various furnaces. According to the customer™s requirements, the pitch impregnated brick can be supplied too Direct Bonded Magnesia-Chrome Brick This product is made from high purity magnesia and chromite materials and sintered under the high temperature in the tunnel kiln, it™s widely used in the lining of the RH/DH vessel , cement rotary kiln, glass tank furnace, non-ferrous metal metallurgical furnace, AOD, VOD furnaces, etc. Re-Bonded Magnesia- Chrome Brick This product is made from fully electro-fused MgO-Cr2O3 grain, and fired under more than 1700 ° C with weak oxidizing atmosphere. It™s a high quality Magnesia Chrome product with excellent strength & volume stability at high temperature, excellent slag corrosion resistance and erosion resistance; widely used in second-refining furnance, like slag line of VOD and AOD, RH/DH™s snorkels and regenerators of glass kiln ,etc. Semi-Re-Bonded Magnesia-Chrome Brick  This product is made from electro fused MgO-Cr2O3 grain, fused magnesia, chromite and some sintered MgO-Cr2O3 grain, then fired at high temperature. It has some characteristics both direct bonded and re-bonded, like dense inner structure, lower porosity, good high temperature strength, thermal shock resistance is better than re-bonded, slag erosion resistance better than direct bonded. It can be used in sidewall of EAF, DH/RH degasser, VOD, LF, AOD™s side wall/bottom or free board and some serious parts like slag line, regenerators of glass furnace, etc. Magnesia-carbon brick  This product is made from dead burned pure magnesia (or fused magnesia with larger crystallite size ), good-quality flake graphite materials, resin binder with or without antioxidant materials and pressed under higher pressure. Because the magnesia and graphite can™t fuse together, their good properties can be kept, like excellent corrosion resistance to basic slag and high resistance to spalling . It™s mainly used in the working lining of EAF, BOF, second refining furnace, EBT, ladle slag-lines and so on.

Suppliers

Company
Product
Description
Supplier Links
Magnesia-Chrome Bricks -  - CeramSource Inc.
East Brunswick, NJ, United States
Magnesia-Chrome Bricks
Magnesia-Chrome Bricks
Basic Refractory Products CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick, alumina-spinel Brick and Magnesia-Carbon Brick Fired Magnesia Brick  The regular fired magnesia brick is made from dead burned (or sintered) magnesia, it has high refractoriness and good corrosion resistance, and widely used in the permanent lining of EAF, BOF, glass furnace and non-ferrous metallurgical furnaces. The high purity fired magnesia brick with MgO content higher than 95% is made from electro fused magnesia and can be used in the various furnaces. According to the customer™s requirements, the pitch impregnated brick can be supplied too Direct Bonded Magnesia-Chrome Brick This product is made from high purity magnesia and chromite materials and sintered under the high temperature in the tunnel kiln, it™s widely used in the lining of the RH/DH vessel , cement rotary kiln, glass tank furnace, non-ferrous metal metallurgical furnace, AOD, VOD furnaces, etc. Re-Bonded Magnesia- Chrome Brick This product is made from fully electro-fused MgO-Cr2O3 grain, and fired under more than 1700 ° C with weak oxidizing atmosphere. It™s a high quality Magnesia Chrome product with excellent strength & volume stability at high temperature, excellent slag corrosion resistance and erosion resistance; widely used in second-refining furnance, like slag line of VOD and AOD, RH/DH™s snorkels and regenerators of glass kiln ,etc. Semi-Re-Bonded Magnesia-Chrome Brick  This product is made from electro fused MgO-Cr2O3 grain, fused magnesia, chromite and some sintered MgO-Cr2O3 grain, then fired at high temperature. It has some characteristics both direct bonded and re-bonded, like dense inner structure, lower porosity, good high temperature strength, thermal shock resistance is better than re-bonded, slag erosion resistance better than direct bonded. It can be used in sidewall of EAF, DH/RH degasser, VOD, LF, AOD™s side wall/bottom or free board and some serious parts like slag line, regenerators of glass furnace, etc. Magnesia-carbon brick  This product is made from dead burned pure magnesia (or fused magnesia with larger crystallite size ), good-quality flake graphite materials, resin binder with or without antioxidant materials and pressed under higher pressure. Because the magnesia and graphite can™t fuse together, their good properties can be kept, like excellent corrosion resistance to basic slag and high resistance to spalling . It™s mainly used in the working lining of EAF, BOF, second refining furnace, EBT, ladle slag-lines and so on.

Basic Refractory Products
CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick, alumina-spinel Brick and Magnesia-Carbon Brick
Fired Magnesia Brick 
The regular fired magnesia brick is made from dead burned (or sintered) magnesia, it has high refractoriness and good corrosion resistance, and widely used in the permanent lining of EAF, BOF, glass furnace and non-ferrous metallurgical furnaces. The high purity fired magnesia brick with MgO content higher than 95% is made from electro fused magnesia and can be used in the various furnaces. According to the customer™s requirements, the pitch impregnated brick can be supplied too
Direct Bonded Magnesia-Chrome Brick
This product is made from high purity magnesia and chromite materials and sintered under the high temperature in the tunnel kiln, it™s widely used in the lining of the RH/DH vessel , cement rotary kiln, glass tank furnace, non-ferrous metal metallurgical furnace, AOD, VOD furnaces, etc.
Re-Bonded Magnesia- Chrome Brick
This product is made from fully electro-fused MgO-Cr2O3 grain, and fired under more than 1700 ° C with weak oxidizing atmosphere. It™s a high quality Magnesia Chrome product with excellent strength & volume stability at high temperature, excellent slag corrosion resistance and erosion resistance; widely used in second-refining furnance, like slag line of VOD and AOD, RH/DH™s snorkels and regenerators of glass kiln ,etc.
Semi-Re-Bonded Magnesia-Chrome Brick 
This product is made from electro fused MgO-Cr2O3 grain, fused magnesia, chromite and some sintered MgO-Cr2O3 grain, then fired at high temperature. It has some characteristics both direct bonded and re-bonded, like dense inner structure, lower porosity, good high temperature strength, thermal shock resistance is better than re-bonded, slag erosion resistance better than direct bonded. It can be used in sidewall of EAF, DH/RH degasser, VOD, LF, AOD™s side wall/bottom or free board and some serious parts like slag line, regenerators of glass furnace, etc.
Magnesia-carbon brick 
This product is made from dead burned pure magnesia (or fused magnesia with larger crystallite size ), good-quality flake graphite materials, resin binder with or without antioxidant materials and pressed under higher pressure. Because the magnesia and graphite can™t fuse together, their good properties can be kept, like excellent corrosion resistance to basic slag and high resistance to spalling . It™s mainly used in the working lining of EAF, BOF, second refining furnace, EBT, ladle slag-lines and so on.

Supplier's Site

Technical Specifications

  CeramSource Inc.
Product Category Specialty Ceramics
Product Name Magnesia-Chrome Bricks
Specialty Ceramic Type MgO / Magnesite
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia ceramic rod -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Zirconia
Shape / Form Rod
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Silicon Nitride
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Boron Nitride Ceramic Evaporation Boat Sets -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Metal Evaporation
Performance Features High purity, Low gas content, high density, uniform grain, good compactness. The capability to completely evaporate most metals without any loss.
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details