Dyson Corporation (The) Datasheets for Locknuts
Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more
| Product Name | Notes |
|---|---|
| Custom, Hex Jam Nuts Thread Diameter 0.5" to 20" | |
| Heavy Hex Jam Nuts Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. | |
| Hex Jam Nuts "FM", Forged and Machined All Surfaces Regular Machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at... | |
| Spanner-Loc Nuts Round Spanner Nuts are hot forged, full machined, and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of... |