Huntec, Inc. 1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE UPS-1500VA-NET

Description
UPS-1500VA-NET 1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 1500VA / 1050W Input: 110/120/127VAC, Acceptable Voltage Range: 88-152VAC Output: 110/120/127VACFreque ncy: 50Hz or 60Hz Waveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/9Ah, 4 pieces, 5 min backup time at full load, 19 min at half loadRecharge Time: 3 hours to 90% after discharged Indicators: AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USBDimensions: 17.08"x3.40"x15.75" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power densityBuilt in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating mode Hot swappable battery design and cold startup capabilityBuilt in Fax/modem surge protection, RS 232, and USB communication portOptional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection19" Rack/Tower 2 in 1 design (Rack mount Kit is required for 19†rack)
Description
UPS-1500VA-NET 1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 1500VA / 1050W Input: 110/120/127VAC, Acceptable Voltage Range: 88-152VAC Output: 110/120/127VACFreque ncy: 50Hz or 60Hz Waveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/9Ah, 4 pieces, 5 min backup time at full load, 19 min at half loadRecharge Time: 3 hours to 90% after discharged Indicators: AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USBDimensions: 17.08"x3.40"x15.75" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power densityBuilt in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating mode Hot swappable battery design and cold startup capabilityBuilt in Fax/modem surge protection, RS 232, and USB communication portOptional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection19" Rack/Tower 2 in 1 design (Rack mount Kit is required for 19†rack)

Suppliers

Company
Product
Description
Supplier Links
1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE - UPS-1500VA-NET - Huntec, Inc.
Chino, CA, USA
1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE
UPS-1500VA-NET
1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE UPS-1500VA-NET
UPS-1500VA-NET 1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 1500VA / 1050W Input: 110/120/127VAC, Acceptable Voltage Range: 88-152VAC Output: 110/120/127VACFreque ncy: 50Hz or 60Hz Waveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/9Ah, 4 pieces, 5 min backup time at full load, 19 min at half loadRecharge Time: 3 hours to 90% after discharged Indicators: AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USBDimensions: 17.08"x3.40"x15.75" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power densityBuilt in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating mode Hot swappable battery design and cold startup capabilityBuilt in Fax/modem surge protection, RS 232, and USB communication portOptional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection19" Rack/Tower 2 in 1 design (Rack mount Kit is required for 19†rack)

UPS-1500VA-NET 1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 1500VA / 1050W Input: 110/120/127VAC, Acceptable Voltage Range: 88-152VAC Output: 110/120/127VACFrequency: 50Hz or 60Hz Waveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/9Ah, 4 pieces, 5 min backup time at full load, 19 min at half loadRecharge Time: 3 hours to 90% after discharged Indicators: AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USBDimensions: 17.08"x3.40"x15.75" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power densityBuilt in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating mode Hot swappable battery design and cold startup capabilityBuilt in Fax/modem surge protection, RS 232, and USB communication portOptional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection19" Rack/Tower 2 in 1 design (Rack mount Kit is required for 19†rack)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number UPS-1500VA-NET
Product Name 1500VAC , 1050W, RACKMOUNT OR TOWER, TRUE SINEWAVE
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supplies - 648043 - RS Components, Ltd.
Specs
Volt-Amp Rating 10 kVA
View Details