Huntec, Inc. 2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output UPS-2000VA-NET

Description
UPS-2000VA-NET 2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 2000VA / 1340WInput: 110/120/127VAC, Acceptable Voltage Range: 88-152VACOutput: 110/120/127VACFreque ncy: 50Hz or 60HzWaveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/9Ah, 4 pieces, 5 min backup time at full load, 16 min at half load Recharge Time: 3 hours to 90% after dischargedIndicators : AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USB Dimensions: 17.08"x3.40"x15.75" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power density Built in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating mode Hot swappable battery design and cold startup capability Built in Fax/modem surge protection, RS 232, and USB communication port Optional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection19" Rack/Tower 2 in 1 design(Rack mount Kit is required for 19†rack)
Description
UPS-2000VA-NET 2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 2000VA / 1340WInput: 110/120/127VAC, Acceptable Voltage Range: 88-152VACOutput: 110/120/127VACFreque ncy: 50Hz or 60HzWaveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/9Ah, 4 pieces, 5 min backup time at full load, 16 min at half load Recharge Time: 3 hours to 90% after dischargedIndicators : AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USB Dimensions: 17.08"x3.40"x15.75" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power density Built in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating mode Hot swappable battery design and cold startup capability Built in Fax/modem surge protection, RS 232, and USB communication port Optional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection19" Rack/Tower 2 in 1 design(Rack mount Kit is required for 19†rack)

Suppliers

Company
Product
Description
Supplier Links
2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output - UPS-2000VA-NET - Huntec, Inc.
Chino, CA, USA
2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output
UPS-2000VA-NET
2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output UPS-2000VA-NET
UPS-2000VA-NET 2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 2000VA / 1340WInput: 110/120/127VAC, Acceptable Voltage Range: 88-152VACOutput: 110/120/127VACFreque ncy: 50Hz or 60HzWaveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/9Ah, 4 pieces, 5 min backup time at full load, 16 min at half load Recharge Time: 3 hours to 90% after dischargedIndicators : AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USB Dimensions: 17.08"x3.40"x15.75" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power density Built in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating mode Hot swappable battery design and cold startup capability Built in Fax/modem surge protection, RS 232, and USB communication port Optional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection19" Rack/Tower 2 in 1 design(Rack mount Kit is required for 19†rack)

UPS-2000VA-NET 2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 2000VA / 1340WInput: 110/120/127VAC, Acceptable Voltage Range: 88-152VACOutput: 110/120/127VACFrequency: 50Hz or 60HzWaveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/9Ah, 4 pieces, 5 min backup time at full load, 16 min at half load Recharge Time: 3 hours to 90% after dischargedIndicators: AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USB Dimensions: 17.08"x3.40"x15.75" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power density Built in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating mode Hot swappable battery design and cold startup capability Built in Fax/modem surge protection, RS 232, and USB communication port Optional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection19" Rack/Tower 2 in 1 design(Rack mount Kit is required for 19†rack)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number UPS-2000VA-NET
Product Name 2000VAC , 1340W, RACKMOUNT OR TOWER, True Sinewave Output
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details