Huntec, Inc. 3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output UPS-3000VA-NET

Description
UPS-3000VA-NET 3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 3000VA / 2100WInput: 110/120/127VAC, Acceptable Voltage Range: 88-152VACInput Plug Type: NEMA L5-30POutput: 110/120/127VACFreque ncy: 50Hz or 60Hz Waveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/5Ah, 8 pieces, 5 min backup time at full load, 13 min at half load Recharge Time: 3 hours to 90% after discharged Indicators: AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USB Dimensions: 17.24"x3.40"x22.5" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power densityBuilt in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating modeHot swappable battery design and cold startup capability Built in Fax/modem surge protection, RS 232, and USB communication portOptional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection 19" Rack/Tower 2 in 1 design (Rack mount Kit is required for 19†rack)
Description
UPS-3000VA-NET 3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 3000VA / 2100WInput: 110/120/127VAC, Acceptable Voltage Range: 88-152VACInput Plug Type: NEMA L5-30POutput: 110/120/127VACFreque ncy: 50Hz or 60Hz Waveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/5Ah, 8 pieces, 5 min backup time at full load, 13 min at half load Recharge Time: 3 hours to 90% after discharged Indicators: AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USB Dimensions: 17.24"x3.40"x22.5" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power densityBuilt in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating modeHot swappable battery design and cold startup capability Built in Fax/modem surge protection, RS 232, and USB communication portOptional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection 19" Rack/Tower 2 in 1 design (Rack mount Kit is required for 19†rack)

Suppliers

Company
Product
Description
Supplier Links
3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output - UPS-3000VA-NET - Huntec, Inc.
Chino, CA, USA
3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output
UPS-3000VA-NET
3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output UPS-3000VA-NET
UPS-3000VA-NET 3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 3000VA / 2100WInput: 110/120/127VAC, Acceptable Voltage Range: 88-152VACInput Plug Type: NEMA L5-30POutput: 110/120/127VACFreque ncy: 50Hz or 60Hz Waveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/5Ah, 8 pieces, 5 min backup time at full load, 13 min at half load Recharge Time: 3 hours to 90% after discharged Indicators: AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USB Dimensions: 17.24"x3.40"x22.5" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power densityBuilt in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating modeHot swappable battery design and cold startup capability Built in Fax/modem surge protection, RS 232, and USB communication portOptional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection 19" Rack/Tower 2 in 1 design (Rack mount Kit is required for 19†rack)

UPS-3000VA-NET 3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output AccessoriePACKAGE INCLUDES:Product ManualRegistration CardConnected Equipment WarrantyRJ 11 Cable (Phone Cable)USB CableSoftware CD StandardCapacity: 3000VA / 2100WInput: 110/120/127VAC, Acceptable Voltage Range: 88-152VACInput Plug Type: NEMA L5-30POutput: 110/120/127VACFrequency: 50Hz or 60Hz Waveform: Pure Sinewave Transfer Time: 2-4ms typical, 6ms max. Battery Type: 12V/5Ah, 8 pieces, 5 min backup time at full load, 13 min at half load Recharge Time: 3 hours to 90% after discharged Indicators: AC mode, backup mode, site fault, UPS fault, overload, low batteryAudible Alarm: backup mode, low battery, UPS fault, overload, battery replacement Operating Environment: 0-40 C, 0-90% relative humidity Interface: RS-232, USB Dimensions: 17.24"x3.40"x22.5" FeatureProvides Line interactive design and true sine wave outputMicroprocessor control guarantees high reliabilityHigh frequency design with higher power densityBuilt in boost and buck AVR to stabilize the voltage to your computerSelectable output range and operating modeHot swappable battery design and cold startup capability Built in Fax/modem surge protection, RS 232, and USB communication portOptional SNMP allows for web based remote or monitoring power managementOverload, Short circuit, and overheat protection 19" Rack/Tower 2 in 1 design (Rack mount Kit is required for 19†rack)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number UPS-3000VA-NET
Product Name 3000VAC , 2100W, RACKMOUNT OR TOWER, True Sinewave Output
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2403-05 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supplies - 2877228 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details