UPS-1800VA-TW 1800VAC , 900W, TOWER TYPE, LCD DISPLAY AccessoriePACKAGE INCLUDES: UPS-1800VA-TW UPS Product Manual Registration CardConnected Equipment Warranty RJ 11 Cable (Phone Cable) USB Cable Software CD StandardCapacity: 1800VA / 900WInput: 120VAC, Voltage Range: 93-150VACOutput: nominal voltage 120/230VACOutlets: NEMA 5-15R (4/4)Frequency: 50Hz or 60HzWaveform: Simulated Sinewave Transfer Time: 2-6ms typicalBattery Type: 12V/9Ah, 2 pieces Recharge Time: 4 hours to 80% after discharged Backup time: 55mins (1PC+15" LCD)Indicators: On-line, overload, on battery & bad batteryAudible Alarm: on battery, low battery, overload and self test Dimensions: 10.8"x3.40"x16.1" FeatureLiquid Crystal Display (LCD) for easy ready of Voltage, Loading, Battery Level and Frequency Advance Battery Management, Increases Longevity, Performance and Reliability Full analytical power source control DC start up capability, complete diagnostics indication and controlFax/Modem & networking surge suppressionBuilt in USB communication port w/ Software8 Outlets - 4 battery/ surge protected, and 4 with surge only$25,000 Connected Equipment Warranty
| Huntec, Inc. | |
|---|---|
| Product Category | Uninterruptible Power Supplies (UPS) |
| Product Number | UPS-1800VA-TW |
| Product Name | 1800VAC , 900W, TOWER TYPE, LCD DISPLAY |