Huntec, Inc. 3000VAC , 1800W, RACKMOUNT OR TOWER UPS-3000VA-PRO

Description
UPS-3000VA-PRO 3000VAC , 1800W, RACKMOUNT OR TOWER AccessoriePACKAGE INCLUDES: UPS-3000VA-PRO UPSProduct ManualRegistration CardConnected Equipment Warranty Software CD StandardCapacity: 3000VA / 1800W Input: 110/115/120VAC, Acceptable Voltage Range: 86-144VACInput socket: L5-30POutput: 110/115/120VACOutput socket: NEMA 5-15R (7/2), 5-30R (1)Frequency: 50Hz or 60Hz Waveform: Simulated SinewaveTransfer Time: 6ms typicalBattery Type: 12V/9Ah, 4 pieces Recharge Time: 5 hours to 90% after dischargedLCD: AC normal, backup, AVR protection, load and battery level, UPS cut-off, overload Audible Alarm: backup mode, low battery, overload Surge protection: 480 joules Operating Environment: 0-40 C, 0-90% relative humidityDimensions: 19"x3.40"x18.31" FeatureMicroprocesso r controlledLine Interactive UPSEnable to Extend Runtime with External Battery Pack Auto Restart with AC RecoveryProvides Boost and Buck AVR to stabilize voltagePower Management SoftwareBuilt in CCV Battery charger and Battery Overdrain protectionBuzzer Alarm Auto reset (dip switch set up)No Load Auto Shutdown (dip switch set up)
Description
UPS-3000VA-PRO 3000VAC , 1800W, RACKMOUNT OR TOWER AccessoriePACKAGE INCLUDES: UPS-3000VA-PRO UPSProduct ManualRegistration CardConnected Equipment Warranty Software CD StandardCapacity: 3000VA / 1800W Input: 110/115/120VAC, Acceptable Voltage Range: 86-144VACInput socket: L5-30POutput: 110/115/120VACOutput socket: NEMA 5-15R (7/2), 5-30R (1)Frequency: 50Hz or 60Hz Waveform: Simulated SinewaveTransfer Time: 6ms typicalBattery Type: 12V/9Ah, 4 pieces Recharge Time: 5 hours to 90% after dischargedLCD: AC normal, backup, AVR protection, load and battery level, UPS cut-off, overload Audible Alarm: backup mode, low battery, overload Surge protection: 480 joules Operating Environment: 0-40 C, 0-90% relative humidityDimensions: 19"x3.40"x18.31" FeatureMicroprocesso r controlledLine Interactive UPSEnable to Extend Runtime with External Battery Pack Auto Restart with AC RecoveryProvides Boost and Buck AVR to stabilize voltagePower Management SoftwareBuilt in CCV Battery charger and Battery Overdrain protectionBuzzer Alarm Auto reset (dip switch set up)No Load Auto Shutdown (dip switch set up)

Suppliers

Company
Product
Description
Supplier Links
3000VAC , 1800W, RACKMOUNT OR TOWER - UPS-3000VA-PRO - Huntec, Inc.
Chino, CA, USA
3000VAC , 1800W, RACKMOUNT OR TOWER
UPS-3000VA-PRO
3000VAC , 1800W, RACKMOUNT OR TOWER UPS-3000VA-PRO
UPS-3000VA-PRO 3000VAC , 1800W, RACKMOUNT OR TOWER AccessoriePACKAGE INCLUDES: UPS-3000VA-PRO UPSProduct ManualRegistration CardConnected Equipment Warranty Software CD StandardCapacity: 3000VA / 1800W Input: 110/115/120VAC, Acceptable Voltage Range: 86-144VACInput socket: L5-30POutput: 110/115/120VACOutput socket: NEMA 5-15R (7/2), 5-30R (1)Frequency: 50Hz or 60Hz Waveform: Simulated SinewaveTransfer Time: 6ms typicalBattery Type: 12V/9Ah, 4 pieces Recharge Time: 5 hours to 90% after dischargedLCD: AC normal, backup, AVR protection, load and battery level, UPS cut-off, overload Audible Alarm: backup mode, low battery, overload Surge protection: 480 joules Operating Environment: 0-40 C, 0-90% relative humidityDimensions: 19"x3.40"x18.31" FeatureMicroprocesso r controlledLine Interactive UPSEnable to Extend Runtime with External Battery Pack Auto Restart with AC RecoveryProvides Boost and Buck AVR to stabilize voltagePower Management SoftwareBuilt in CCV Battery charger and Battery Overdrain protectionBuzzer Alarm Auto reset (dip switch set up)No Load Auto Shutdown (dip switch set up)

UPS-3000VA-PRO 3000VAC , 1800W, RACKMOUNT OR TOWER AccessoriePACKAGE INCLUDES: UPS-3000VA-PRO UPSProduct ManualRegistration CardConnected Equipment Warranty Software CD StandardCapacity: 3000VA / 1800W Input: 110/115/120VAC, Acceptable Voltage Range: 86-144VACInput socket: L5-30POutput: 110/115/120VACOutput socket: NEMA 5-15R (7/2), 5-30R (1)Frequency: 50Hz or 60Hz Waveform: Simulated SinewaveTransfer Time: 6ms typicalBattery Type: 12V/9Ah, 4 pieces Recharge Time: 5 hours to 90% after dischargedLCD: AC normal, backup, AVR protection, load and battery level, UPS cut-off, overload Audible Alarm: backup mode, low battery, overload Surge protection: 480 joules Operating Environment: 0-40 C, 0-90% relative humidityDimensions: 19"x3.40"x18.31" FeatureMicroprocessor controlledLine Interactive UPSEnable to Extend Runtime with External Battery Pack Auto Restart with AC RecoveryProvides Boost and Buck AVR to stabilize voltagePower Management SoftwareBuilt in CCV Battery charger and Battery Overdrain protectionBuzzer Alarm Auto reset (dip switch set up)No Load Auto Shutdown (dip switch set up)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number UPS-3000VA-PRO
Product Name 3000VAC , 1800W, RACKMOUNT OR TOWER
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details