SensoPart VISOR ® Object Sensor and Code Reader V20C-ALL-A3-C-2

Description
The VISOR® Allround is a real multi-talent among vision sensors. In the allround version, the device combines the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper, BLOB) with the powerful tools of the code reader (barcode, datamatrix and optical character recognition). Typical VISOR® Allround The VISOR® Allround is the latest member in the VISOR® family and a real multi-talent among vision sensors. In the new allround version, the device unites the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper, BLOB) with the powerful tools of the code reader (bar code, datamatrix and optical character recognition). When feeding parts in correct alignment or positioning components, additional data matrix codes for example can now also be read. With a resolution of up to 5 megapixel even the smallest details are reliably detected and evaluated. Read more In addition to the monochrome version, the VISOR® Allround is also available as a color version with up to 5 megapixel. Thus additional “Detectors” are available for color evaluation. Even the subtlest nuances in shade can be reliably detected. The relevant object colors, for example, can be taught-in quite simply by push of a button or - thanks to the intuitive color histogram - set graphically for each channel in the colour space. The authorised color tolerances can be defined by the user. Scope of detectors according to the application: Advanced: Color detection and object identification within in one device Professional: To also solve robotics applications close
Description
The VISOR® Allround is a real multi-talent among vision sensors. In the allround version, the device combines the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper, BLOB) with the powerful tools of the code reader (barcode, datamatrix and optical character recognition). Typical VISOR® Allround The VISOR® Allround is the latest member in the VISOR® family and a real multi-talent among vision sensors. In the new allround version, the device unites the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper, BLOB) with the powerful tools of the code reader (bar code, datamatrix and optical character recognition). When feeding parts in correct alignment or positioning components, additional data matrix codes for example can now also be read. With a resolution of up to 5 megapixel even the smallest details are reliably detected and evaluated. Read more In addition to the monochrome version, the VISOR® Allround is also available as a color version with up to 5 megapixel. Thus additional “Detectors” are available for color evaluation. Even the subtlest nuances in shade can be reliably detected. The relevant object colors, for example, can be taught-in quite simply by push of a button or - thanks to the intuitive color histogram - set graphically for each channel in the colour space. The authorised color tolerances can be defined by the user. Scope of detectors according to the application: Advanced: Color detection and object identification within in one device Professional: To also solve robotics applications close

Suppliers

Company
Product
Description
Supplier Links
VISOR ® Object Sensor and Code Reader - V20C-ALL-A3-C-2 - SensoPart
Bingham Farms, MI, United States
VISOR ® Object Sensor and Code Reader
V20C-ALL-A3-C-2
VISOR ® Object Sensor and Code Reader V20C-ALL-A3-C-2
The VISOR® Allround is a real multi-talent among vision sensors. In the allround version, the device combines the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper, BLOB) with the powerful tools of the code reader (barcode, datamatrix and optical character recognition). Typical VISOR® Allround The VISOR® Allround is the latest member in the VISOR® family and a real multi-talent among vision sensors. In the new allround version, the device unites the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper, BLOB) with the powerful tools of the code reader (bar code, datamatrix and optical character recognition). When feeding parts in correct alignment or positioning components, additional data matrix codes for example can now also be read. With a resolution of up to 5 megapixel even the smallest details are reliably detected and evaluated. Read more In addition to the monochrome version, the VISOR® Allround is also available as a color version with up to 5 megapixel. Thus additional “Detectors” are available for color evaluation. Even the subtlest nuances in shade can be reliably detected. The relevant object colors, for example, can be taught-in quite simply by push of a button or - thanks to the intuitive color histogram - set graphically for each channel in the colour space. The authorised color tolerances can be defined by the user. Scope of detectors according to the application: Advanced: Color detection and object identification within in one device Professional: To also solve robotics applications close

The VISOR® Allround is a real multi-talent among vision sensors. In the allround version, the device combines the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper, BLOB) with the powerful tools of the code reader (barcode, datamatrix and optical character recognition).

Typical VISOR® Allround


The VISOR® Allround is the latest member in the VISOR® family and a real multi-talent among vision sensors. In the new allround version, the device unites the functions of the object sensor (i.a. calibration, pattern matching, contour, calliper, BLOB) with the powerful tools of the code reader (bar code, datamatrix and optical character recognition). When feeding parts in correct alignment or positioning components, additional data matrix codes for example can now also be read. With a resolution of up to 5 megapixel even the smallest details are reliably detected and evaluated.

Read more


In addition to the monochrome version, the VISOR® Allround is also available as a color version with up to 5 megapixel. Thus additional “Detectors” are available for color evaluation. Even the subtlest nuances in shade can be reliably detected. The relevant object colors, for example, can be taught-in quite simply by push of a button or - thanks to the intuitive color histogram - set graphically for each channel in the colour space. The authorised color tolerances can be defined by the user.

Scope of detectors according to the application:

  • Advanced: Color detection and object identification within in one device
  • Professional: To also solve robotics applications

close

Supplier's Site

Technical Specifications

  SensoPart
Product Category Vision Sensors
Product Number V20C-ALL-A3-C-2
Product Name VISOR ® Object Sensor and Code Reader
Monochrome / Color Color
Unlock Full Specs
to access all available technical data

Similar Products

Forge 1GigE SWIR Series -  - Teledyne FLIR IIS
Specs
Monochrome / Color Color
Imaging Technology SWIR
Shutter Control External Trigger
View Details
Compact vision system - SBOC-Q-R3B-WB - Festo Corporation
Specs
Horizontal Resolution 752 to ? lines
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details