Lift Products, Inc. Datasheets for Scissor Lifts

Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle mounted.
Scissor Lifts: Learn more

Product Name Notes
As a lift table, the Max-Lift Bench is ideally suited for ergonomic positioning of large loads weighing up to 2,000 lbs such as sub-assemblies , cabinets, or other items that...
In applications where loads are very long a double long scissor design is required. Extreme overhang on a single scissor table can damage the table and create an unsafe condition.
Roto-Max was designed from the ground up with the operator in mind. The Roto-Max electric hydraulic work positioner places the load at the operator to determine where he or she...
Rugged, practical skid lifts from Lift Products are eronomically designed for lifting applications in various locations throughout the work area. Skid lifters are used in factories, warehouses, tool rooms, machine...
The "U" shaped low profile table is ideal for handling wire baskets, containers, plastic and wooden open bottom pallets. This design allows loading with either a 21" wide manual or...
The advantage of the E-Lift is the center opening measures 28.9" which is ideal for a standard 27" wide pallet truck. The added center support of the E-Lift is designed...
The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is...
The Guardian E-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator...
The Guardian Series represents the ultimate in lift table safety with features that are optional or not available on other lift tables. Guardian Series lift tables are designed as a...
The Guardian Series represents the ultimate in lift table safety with features that are optional or not available on other lift tables. Guardian Series Low Profile models have a lowered...
The Guardian U-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator...
The Max-Lift-XL lift table doesn't have just a few more thousand pound capacity than the standard Max-Lift, it was completely reengineered from the ground up to create the most rugged...
The Max-M22/33 ergonomic scissor lift table incorporates all the popular features of the time-tested Max-Lift premium lift table into an economical quality lift table that competes handily with lower priced...
The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. This stainless steel lift is ideal for those applications such...
The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a...
The Roto-Max electric hydraulic work positioner places the load where the operator would like the work load positioned allowing complete flexibility to do the ergonomically safest job with maximum efficiency.
The term double wide is exactly that. It's two scissor assemblies welded into one frame. The purpose of this is to offer wider tops that are not available with a...
With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are...