Lift Products, Inc. Datasheets for Material Handling Carts and Trucks
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more
| Product Name | Notes |
|---|---|
| Pallet jacks are the workhorses of numerous industrial and warehousing applications. Many of the ergonomic innovations we manufacture would not be possible without a dependable pallet truck. It is with... | |
| The Moto-Bench is a modified version of our popular Moto-Cart series of electric platform trucks with all of the features of that series including a maneuverable center wheel drive, roller... | |
| The Moto-Cart HD is a battery operated self-propelled electric platform truck. In comparison to the standard Moto-Cart, it has a larger useable deck, a heavier drive transaxle, upgraded controls and... | |
| The Moto-Cart is a battery operated self-propelled electric platform truck. It can be used almost anywhere equipment and supplies have to be moved. This unique cart increases productivity and reduces... | |
| The Moto-Cart Jr. is an economic solution for electric cart applications. It offers a transaxle drive and advanced roller grip controls. The 4-Wheel Moto-Cart Jr. has maintenance free batteries that... | |
| The Moto-Cart Jr. is an economical solution to electric cart applications. Designed as a more basic model than the standard Moto-Cart, this cart still offers Transaxle drive and advanced roller... | |
| The Moto-Tanker is a modified version of our popular Moto-Cart Jr. series of electric platform trucks with all of the features of that series including advanced roller grip controls, a... |